EN
  • EN
  • DE

RN4020-V/RM120

Part No RN4020-V/RM120
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE BT TRC ANT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK
Frequency 2.4GHz
Data Rate 1Mbps
Power - Output 7.5dBm
Sensitivity -92.5dBm
Serial Interfaces AIO, PIO, SPI, UART
Antenna Type Integrated, Trace
Memory Size 64kB Flash
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 16mA
Current - Transmitting 16mA
Mounting Type Surface Mount
Temperature Range - Operating -30°C ~ 85°C
Package / Case Module
Firmware Version 1.2
Base Product Number RN4020
Standard Package 84 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Win Source Part Number 851729-RN4020-V/RM120
Ultra Librarian 3D Model Ultra Librarian RN4020-V/RM120 CAD Model

Description

Microchip Technology's RN4020-V/RM120 Bluetooth Module

The RN4020-V/RM120 from Microchip Technology is an advanced Bluetooth 4.1 Low Energy (LE) module that offers a seamless solution for wireless communication in a wide range of applications. Designed with simplicity and versatility in mind, this compact module is perfect for developers looking to integrate Bluetooth functionality into their products with minimal effort and maximum performance.

Key Features:

  • Bluetooth 4.1 LE Compliance: The RN4020-V/RM120 is fully certified to meet Bluetooth 4.1 standards, ensuring compatibility with the latest generation of Bluetooth devices.
  • Easy Integration: With its surface-mount form factor, this module can be easily incorporated into PCB designs, making it ideal for a variety of electronic devices.
  • Low Power Consumption: The module is optimized for low power applications, making it suitable for battery-operated devices where power efficiency is critical.
  • Scripting Support: The RN4020-V/RM120 supports Microchip's unique scripting language, allowing for standalone operation without the need for an external microcontroller.
  • Flexible Configuration: It offers flexible configuration options via simple ASCII commands over the UART interface, simplifying the process of setting up and controlling the Bluetooth module.
  • Onboard Antenna: The module comes with an integrated antenna, reducing the need for external components and simplifying the design process.
  • Robust Security Features: It incorporates secure connection features, including authentication and encryption, to ensure safe and secure communication.

Applications:

The RN4020-V/RM120 is ideal for a variety of applications, including but not limited to:

  • Health and fitness devices
  • Smart home automation
  • Wearable technology
  • Industrial monitoring and control
  • Wireless sensor networks
  • Proximity and location-based services

With its blend of performance, power efficiency, and ease of use, the RN4020-V/RM120 Bluetooth module from Microchip Technology stands out as a top choice for developers seeking to add Bluetooth LE connectivity to their products. Whether you're creating a new smart gadget or upgrading an existing device, this module provides a reliable and cost-effective solution.

You May Also Be Interested in

Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $34.9254
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Quectel
Linear IC
Lowest to $10.1866
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0602 $57.1806
7+ $15.6391 $109.4737
10+ $15.1504 $151.5040
14+ $14.6617 $205.2638
18+ $14.1730 $255.1140
24+ $12.7068 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess