EN
  • EN
  • DE

SY100EL16VSKC

Part No SY100EL16VSKC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description DIFFERENTIAL RECEIVER  /  Differential Receiver IC 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Bulk
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Other Names MCRMCLSY100EL16VSKC,2156-SY100EL16VSKC-MI
Standard Package 100
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256468-SY100EL16VSKC
Ultra Librarian 3D Model Ultra Librarian SY100EL16VSKC CAD Model

Description

Microchip Technology's SY100EL16VSKC: High-Speed Differential Receiver

The SY100EL16VSKC from Microchip Technology is a cutting-edge differential receiver designed for high-speed digital data communications and signal processing applications. This component is part of Microchip's high-performance ECL (Emitter Coupled Logic) product line, which is renowned for its rapid signal processing capabilities and low power consumption.

Constructed with advanced semiconductor fabrication technologies, the SY100EL16VSKC offers exceptional performance characteristics that make it an ideal solution for demanding environments where speed and reliability are paramount. The device is capable of handling data rates up to 3.2 Gbps, making it a suitable choice for telecommunications, data centers, and high-speed computing applications.

The SY100EL16VSKC features a differential line receiver that translates a small ECL-level differential input signal to a larger swing PECL (Positive Emitter Coupled Logic) level signal. This translation is critical in systems where signal integrity can be compromised due to long transmission lines or noisy environments. The receiver's inherent ability to reject common-mode noise greatly enhances system robustness.

This versatile component is housed in a compact 5-Pin SOT-23 package, which makes it highly suitable for space-constrained applications. Its small footprint does not compromise its performance, as the SY100EL16VSKC maintains its high-speed capabilities and signal integrity even in the most compact of systems.

Key features of the SY100EL16VSKC include:

  • High-speed differential receiver capable of handling data rates up to 3.2 Gbps
  • Operates from a 3.3V or 5V power supply, providing flexibility in various system designs
  • Internal input 75 kΩ pull-down resistors
  • Available in a 5-Pin SOT-23 package for optimal space-saving
  • Extended temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions

Overall, the SY100EL16VSKC from Microchip Technology is a robust and high-performance solution for applications that require high-speed data reception and signal integrity. Its industry-leading performance and small package size make it a valuable component for modern digital systems.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess