EN
  • EN
  • DE

RN171-I/RM441

Part No RN171-I/RM441
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description RN-171 Series 54 Mbps 2.4GHz SMT WiFly GSX 802.11 b/g Wireless LAN Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 54 Mbps
Max Frequency 2.462 GHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Operating Supply Voltage 3.3 V
RoHS Compliant
Win Source Part Number 1028522-RN171-I/RM441
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN171-I/RM441 CAD Model

Description

Microchip Technology's RN171-I/RM441: A Versatile Wi-Fi Solution

The RN171-I/RM441 from Microchip Technology is a compact and highly integrated full-featured 802.11 b/g wireless module. This innovative product provides a robust and flexible platform for developers looking to integrate Wi-Fi capabilities into their projects without the need for extensive knowledge of complex networking protocols.

Key Features

  • Easy Integration: The RN171-I/RM441 is designed for easy integration into existing systems, thanks to its small form factor and minimal external component requirement. This makes it an ideal choice for applications with space constraints.
  • Low Power Consumption: With its advanced power management features, the module is optimized for low-power applications, making it suitable for battery-operated devices.
  • Onboard TCP/IP Stack: The module comes with a built-in TCP/IP stack, which simplifies the process of connecting your devices to Wi-Fi networks and reduces development time.
  • Flexible Connectivity: Offering a variety of networking modes such as client, soft AP, and WPS for flexible connectivity options to meet different application needs.
  • UART Interface: The RN171-I/RM441 provides a UART interface for serial communication, allowing for straightforward integration with microcontrollers and other host devices.
  • Configuration Options: It can be configured via a simple ASCII command interface over UART or through web-based configuration pages, providing versatility in setup and deployment.
  • Security Protocols: The module supports the latest security protocols, including WEP, WPA/WPA2-PSK encryption, ensuring secure data communication.

Applications

The RN171-I/RM441 is ideal for a variety of applications such as:

  • Remote monitoring systems
  • Home automation and security
  • Industrial control and monitoring
  • Wireless sensor networks
  • Telemetry and data logging

Overall, the RN171-I/RM441 from Microchip Technology is a powerful and versatile Wi-Fi module that offers a balance of performance, power efficiency, and ease of use for designers looking to add wireless capabilities to their products with minimal hassle.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MCU 8BIT 16KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Lowest to $16.3637
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
Broadcom Limited
Peripherals ICs
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 206 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess