EN
  • EN
  • DE

EVAL-SDP-CH1Z

Part No EVAL-SDP-CH1Z
Manufacturer Analog Devices Inc.
Catalog Embedded Processors and Controllers
Description Xilinx FPGA Evaluation Board 600MHz 64MB RAM 4MB Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture Blackfin
Evaluation Kit Yes
Interface I2C, SPI
Lead Free Contains Lead
Number of Bits 32
Number of Pins 0
Operating Supply Voltage 3.3 V
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8473300002
Win Source Part Number 1232176-EVAL-SDP-CH1Z
Categories Embedded Processors and Controllers
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EVAL-SDP-CH1Z CAD Model

Description

EVAL-SDP-CH1Z from Analog Devices Inc.

The EVAL-SDP-CH1Z is a high-performance evaluation board designed by Analog Devices Inc. to facilitate the testing and development of various circuits and systems. This versatile platform is part of the System Demonstration Platform (SDP) series, which is known for enabling quick and easy prototyping with a wide range of Analog Devices components.

At the heart of the EVAL-SDP-CH1Z is a powerful controller board that interfaces with compatible evaluation boards via a 120-pin connector. This connector allows for the seamless transfer of data and control signals, making it an ideal solution for engineers looking to evaluate the performance of Analog Devices' high-speed data converters, sensors, RF ICs, and other mixed-signal products.

The board is equipped with a USB 2.0 interface, ensuring fast data communication between the evaluation board and a host computer. The USB connection also provides the board with power, eliminating the need for an external power supply and simplifying the setup process. The included software allows for straightforward data analysis and control, making it easier for engineers to focus on system development rather than the intricacies of data acquisition.

With its compact size and robust design, the EVAL-SDP-CH1Z is a portable and durable solution for on-the-go testing and field evaluations. Its compatibility with various operating systems ensures that it can be integrated into most development environments with minimal hassle.

Key Features:

  • 120-pin connector for interfacing with various evaluation boards
  • USB 2.0 interface for high-speed data transfer and power supply
  • Compatible with a wide range of Analog Devices components
  • Easy-to-use software for data acquisition and analysis
  • Compact and durable design for portability and longevity

Whether you are an experienced engineer or just starting out, the EVAL-SDP-CH1Z provides a flexible and efficient platform for your development needs. Its comprehensive feature set and ease of use make it an excellent choice for a variety of applications, from simple prototyping to complex system integration.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Nuvoton Technology Corporation of America
IC MCU 8BIT 16KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Lowest to $16.3637
Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
ON Semiconductor
BOARD EVAL 14 MP 1/2.3" CIS HB / MT9F002 series Image Sensor Sensor Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess