EN
  • EN
  • DE

PPC5566MVR132

Part No PPC5566MVR132
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit MPC55xx e200 RISC 3072KB Flash 1.8V/2.5V/3.3V/5V 416-Pin BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Data Bus Width 32 b
Interface CAN, SCI, SPI
Max Frequency 135 MHz
Maximum Operating Temperature 125 °C
Memory Size 3 MB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Pins 416
Number of Timers/Counters 152
Radiation Hardening No
RAM Size 128 kB
RoHS Compliant
Win Source Part Number 1085848-PPC5566MVR132
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC5566MVR132 CAD Model

Description

The NXP PPC5566MVR132 is a robust and versatile microcontroller designed to meet the demanding requirements of automotive and industrial applications. Built on Power Architecture technology, this high-performance microcontroller offers an optimal blend of computing power, enhanced security features, and energy efficiency, making it an ideal choice for advanced control systems.

Key Features

  • Processing Power: At its core, the PPC5566MVR132 boasts a powerful e200z6 core with a maximum frequency of up to 132 MHz, providing ample speed for complex computations and real-time processing.
  • Memory Capabilities: Equipped with 1 MB of embedded flash memory and 64 KB of RAM, this microcontroller can handle extensive code and data storage requirements, ensuring smooth and reliable operation.
  • Advanced Timer Units: With multiple Motor Control and General Purpose Timer units, the PPC5566MVR132 is capable of precise timing and control for a variety of tasks.
  • Connectivity: The inclusion of CAN, LIN, and SPI modules allows for versatile communication options with other devices, making this microcontroller a great choice for networked systems.
  • Robust I/O Support: A comprehensive set of input/output options provides the flexibility needed to interface with a wide range of sensors, actuators, and other peripherals.
  • Enhanced Safety Features: Safety is a priority in critical systems, and the PPC5566MVR132 includes features like a Memory Protection Unit (MPU) and Error Correction Codes (ECC) to ensure data integrity and reliable operation.

Applications

The PPC5566MVR132 is designed for high-reliability applications that require efficient and secure control. It is particularly well-suited for automotive control systems such as engine management, transmission control, and advanced driver-assistance systems (ADAS). In the industrial sector, it can be used in motor control, automation, and robotics, where its processing capabilities and robust design ensure consistent performance in challenging environments.

Conclusion

With its powerful processing core, extensive memory, and advanced features, the NXP PPC5566MVR132 microcontroller stands out as a leading solution for developers seeking to create sophisticated and reliable automotive and industrial systems. Its commitment to safety, connectivity, and flexibility makes it a top contender in the world of high-performance microcontrollers.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess