EN
  • EN
  • DE

RM5231A-350P-B002

Part No RM5231A-350P-B002
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description MIPS PROCESSOR - 32-BIT SYSAD - / MIPS RISC Microprocessor IC series 1 Core, 64-Bit 350MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Microchip Technology
Package Tray
Core Processor MIPS RISC
Number of Cores/Bus Width 1 Core, 64-Bit
Speed 350MHz
RAM Controllers SDRAM
Graphics Acceleration No
Voltage - I/O 2.5V, 3.3V
Additional Interfaces PCI
Base Product Number RM5231
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Standard Package 300
Win Source Part Number 1198407-RM5231A-350P-B002
Ultra Librarian 3D Model Ultra Librarian RM5231A-350P-B002 CAD Model

Description

The RM5231A-350P-B002 is a high-performance, 32-bit microprocessor from Microchip Technology, a global leader in microcontroller and analog semiconductors. This product is designed to offer a balance of processing power and energy efficiency, making it an ideal choice for a wide range of embedded applications.

Key Features:

  • CPU Core: MIPS RM5231A processor core with a clock speed of 350 MHz, providing a robust platform for complex computing tasks.
  • Cache: Features a primary cache of 32KB instruction and 32KB data, and a secondary cache of 256KB to ensure efficient data processing and reduced latency.
  • System Bus: Integrated system bus interface for seamless communication with peripherals and other components of the embedded system.
  • Memory Management: Comes with a Memory Management Unit (MMU) that supports virtual memory, enabling the use of modern operating systems and complex software stacks.
  • Performance: Delivers a balanced performance-to-power ratio, which is essential for applications requiring both computational power and energy efficiency.
  • Connectivity: Offers a range of connectivity options, including support for PCI, which allows for flexible system expansion and integration with a variety of peripherals.

Applications:

The RM5231A-350P-B002 is versatile and can be used in a range of applications, including:

  • Networking equipment such as routers and switches
  • Industrial automation and control systems
  • Consumer electronics
  • Automotive systems
  • Medical devices

Support and Resources:

Microchip Technology provides extensive support and resources for the RM5231A-350P-B002, including technical documentation, development tools, and software libraries. Customers can also access Microchip's global customer support network for assistance with development and product implementation.

With its robust architecture, comprehensive feature set, and support for multiple connectivity options, the RM5231A-350P-B002 from Microchip Technology stands out as a powerful and flexible solution for a wide array of high-demand embedded systems.

You May Also Be Interested in

NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess