EN
  • EN
  • DE

MAX4428ESA+

Part No MAX4428ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Driver 1.5A 2-OUT Low Side Inv/Non-Inv 8-Pin SOIC N / IC MOSFET DRVR INV/NONINV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 20ns, 20ns
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786202-MAX4428ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4428
Introduction Date March 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4428ESA+ CAD Model

Description

The MAX4428ESA+ from Maxim Integrated is a high-speed, dual, non-inverting MOSFET driver designed to provide robust and efficient switching of MOSFETs in a variety of applications. This compact driver comes in an 8-pin NSOIC package and is optimized for driving both the gate of an N-channel MOSFET and the gate of a P-channel MOSFET, making it highly versatile for numerous circuit configurations.

With its ability to deliver peak currents up to 1.5A, the MAX4428ESA+ ensures quick and reliable switching, reducing transition losses and improving overall system performance. The driver operates over a wide supply voltage range from 4.5V to 18V, which allows it to accommodate various power supply standards and ensures compatibility with a broad range of MOSFETs.

Featuring a low input current, the MAX4428ESA+ can be directly driven by low-power signals, including those from microcontrollers or other logic devices, without the need for additional buffering. This characteristic simplifies the design process and reduces component count, leading to more compact and cost-effective designs.

The device also boasts a high-speed operation with propagation delays typically less than 30ns, ensuring swift response times in critical applications such as power converters, motor controllers, and switching power supplies. Furthermore, its robust latch-up protection and ESD protection circuits safeguard the driver against over-voltage conditions and electrostatic discharges, enhancing the durability and reliability of the end product.

For designers and engineers looking for a reliable and efficient solution to drive their power MOSFETs, the Maxim Integrated MAX4428ESA+ offers a compelling combination of performance, ease of use, and robustness. Whether it's for industrial automation, consumer electronics, or automotive systems, this MOSFET driver is an excellent choice to power the next generation of high-performance electronic devices.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8803 $55.1621
16+ $6.4659 $103.4544
24+ $6.2638 $150.3312
33+ $6.0618 $200.0394
43+ $5.8597 $251.9671
58+ $5.2535 $304.7030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess