Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Horn Driver
Input Type Voltage
Output Type Voltage
Current - Supply 300 µA
Temperature Range - Operating -10°C ~ 60°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number RE46C318
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849035-RE46C318S8TF
Ultra Librarian 3D Model Ultra Librarian RE46C318S8TF CAD Model

Description

The RE46C318S8TF from Microchip Technology is a sophisticated, low-power CMOS photoelectric type smoke detector IC. With a built-in programmable gain amplifier, this IC is designed to work with an infrared photoelectric chamber to detect scattered light from smoke particles. It is an ideal solution for residential and commercial smoke detection systems, offering reliable performance and advanced features.

Key Features

  • Low Operating Voltage: The device operates at a voltage range that accommodates battery-powered applications, ensuring functionality even during power outages.
  • Interconnect Capability: It allows for multiple units to be connected, enabling simultaneous alarms across different areas in case one unit detects smoke.
  • Programmable Sensitivity: The sensitivity of the device can be programmed to suit various environmental conditions, reducing false alarms and improving detection accuracy.
  • Timed Power-Down Mode: This feature saves power by shutting down the circuitry for programmable intervals, making it an energy-efficient choice.
  • Alarm Memory: The IC has a built-in memory function that indicates if an alarm has occurred during a power-down mode, which is critical for maintenance and safety checks.
  • ESD Protection: Enhanced electrostatic discharge protection is integrated into the IC to ensure longevity and robust performance in all conditions.

Applications

The RE46C318S8TF is versatile and can be used in a variety of smoke detection systems, including:

  • Residential smoke alarms
  • Commercial fire detection systems
  • Portable smoke detectors
  • Smart home safety devices

Technical Specifications

With an operating temperature range of -10°C to 60°C and available in a compact 16-pin SOIC package, the RE46C318S8TF is designed for easy integration into smoke detection systems. It also meets the requirements for UL217 and UL268 standards, which are benchmarks for safety in smoke alarm performance.

By incorporating the RE46C318S8TF into your smoke detection design, you are choosing a high-quality, reliable component from Microchip Technology, a trusted leader in microcontroller and analog semiconductors. Enhance your safety systems with this advanced smoke detector IC to provide peace of mind and protection for both residential and commercial environments.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESSURE/TEMP SENS 16MLPQ
Lowest to $980.9809
ECAD model for SX8724E082TRT
Analog Devices Inc.
Micropower Thermocouple Cold Junction Compensator
Lowest to $8.8935
ECAD model for AC1226
Triad Semiconductor, Inc.
INFRARED RECEIVER IC FOR STEAMVR
Lowest to $1.4721
ECAD model for TS4231
Analog Devices Inc.
Universal LVDT Signal Conditioner | IC LVDT SIGNAL COND 28-PLCC
Lowest to $160.0000
ECAD model for AD698AP
Triad Semiconductor, Inc.
40KHZ ULTRASONIC RECEIVER IC
Need more? Email Us
ECAD model for TS8000
Texas Instruments
Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors
Lowest to $1.8957
ECAD model for DRV411AIRGPT
Analog Devices Inc.
IC CCD SIGNAL PROC 10BIT 48LQFP
Lowest to $15.1946
ECAD model for AD9846AJSTZ
Texas Instruments
IC RELAY DRIVER 8CHAN 20HTSSOP
Lowest to $1.9459
ECAD model for TPL9202PWPR
Texas Instruments
Precision SPI-Programmable AFE with Differential/Single-Ended Input/Output
Need more? Email Us
ECAD model for LMP7312MAX/NOPB

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7466 $52.1854
45+ $2.2536 $101.4120
69+ $2.1832 $150.6408
95+ $2.1128 $200.7160
123+ $2.0424 $251.2152
164+ $1.8311 $300.3004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention