Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 1
Differential - Input and Output No/Yes
Input LVCMOS, LVTTL
Output LVPECL
Maximum Input Frequency 1GHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 091198-SY89834UMGTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SY89834
Introduction Date February 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SY89834UMGTR CAD Model

Description

The SY89834UMGTR from Microchip Technology is a state-of-the-art precision clock synthesis and distribution component, designed to meet the rigorous demands of today's high-speed digital systems. This product is part of the Precision Edge® series and is tailored to provide unparalleled performance in applications such as data centers, telecommunications, and advanced computing systems.

Key Features

  • High-Speed Performance: The SY89834UMGTR is engineered for high-frequency operations, ensuring minimal skew and jitter for clock distribution tasks.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, making it an energy-efficient choice for power-sensitive designs.
  • Flexible Voltage Operation: It operates over a wide range of supply voltages, offering design flexibility and compatibility with various logic levels.
  • Programmable Output: The device features programmable output swing and pre-emphasis levels, allowing fine-tuning to match specific signal integrity requirements.
  • Industrial Temperature Range: It is built to operate reliably over an extended industrial temperature range, ensuring performance in harsh environments.

Applications

The SY89834UMGTR is ideal for a variety of applications where precision and reliability are paramount. It is commonly used in:

  • Networking equipment such as routers, switches, and network interface cards.
  • High-speed data transmission systems, including backplane and cable interfaces.
  • Server and storage system clocks, ensuring synchronized data processing.
  • Test and measurement equipment, providing accurate timing for diagnostics and analysis.

Product Specifications

The SY89834UMGTR is offered in a compact, surface-mount package, making it suitable for space-constrained applications. Its specifications include:

  • Package: 16-MLF® (3x3mm)
  • Temperature Range: -40°C to +85°C
  • Supply Voltage: 2.5V or 3.3V
  • Output Type: LVPECL

With Microchip Technology's commitment to quality and long-term reliability, the SY89834UMGTR is a superb choice for designers looking to enhance their system's clock management capabilities with a trusted component.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 2:18 250MHZ 32TQFP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:18 250 MHz 32-LQFP
Lowest to $132.6111
ECAD model for 83940DYLFT
Texas Instruments
Need more? Email Us
ECAD model for DS0026CJ
Renesas Electronics America
IC CLK BUFFER 1:3 200MHZ 10DFN / Clock Clock Buffer IC 1:3 200 MHz 10-WFDFN Exposed Pad
Lowest to $1.3970
ECAD model for 5PB1203NTGK
STMicroelectronics
Multichannel clock distribution circuit | IC CLK BUF 1:4 52MHZ 16FLIPCHIP
Lowest to $3.0606
ECAD model for STCD2400F35F
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for PCKEL14PW,118
Renesas Electronics America
IC CLK BUF 2:10 2.5GHZ 32VFQFPN
Need more? Email Us
ECAD model for 8T53S111NLGI
Microchip Technology
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for SY73551LZG-TR
Renesas Electronics America
IC CLK MULTPLX 2:1 250MHZ 8TSSOP / Clock Multiplexer IC 2:1 250 MHz 8-TSSOP (0.173", 4.40mm Width)
Lowest to $8.3359
ECAD model for 83052AGILF
Cypress Semiconductor Corp
LOW SKEW CLOCK DRIVER, 2PP SERIE / Clock IC
Need more? Email Us
ECAD model for CY2PP3220AI

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.0910 $59.0910
3+ $48.4849 $145.4547
4+ $46.9697 $187.8788
5+ $45.4546 $227.2730
6+ $43.9394 $263.6364
8+ $39.3940 $315.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 430 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention