Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Series -
Package Tape & Reel
Product Status Active
Frequency 3GHz
Impedance 50Ohm
Insertion Loss 2.2dB
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric), 8 PC Pad
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.037" (0.95mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1369432-LFCG-2600+
Ultra Librarian 3D Model Ultra Librarian LFCG-2600+ CAD Model

Description

The 1369432-LFCG-2600+ is a ceramic filter manufactured by Mini-Circuits.

  • Filter Type: Low Pass
  • Frequency Range: Up to 3GHz
  • Mounting Type: Surface Mount
  • Package: 0805 (2012 Metric)
  • PC Pads: 8
  • Insertion Loss: 2.2dB
  • Impedance: 50Ohm
  • Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Height: 0.037" (0.95mm) max
  • ECCN: EAR99

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ECAD model for SFECS10M7SF0091-RO
Murata Electronics North America
FILTER 10.7 MHZ 280 KHZ BAND SMD
Lowest to $2.1316
ECAD model for SFECF10M7FA00-R0
Murata Electronics North America
FILTER 10.7 MHZ 150 KHZ BAND SMD / Ceramic Filters 10.7MHz 6dB 330Ohm SMD 6Pin T/R
Need more? Email Us
ECAD model for SFECF10M7DF00-R0
Sony
FM STEREO/AM RADIO / FM Stereo/AM Radio IC
Lowest to $1.0969
ECAD model for CXA1538M
Murata Electronics North America
FILTER
Need more? Email Us
ECAD model for SFECF10M7EA00S0-R0
Murata Electronics North America
FILTER 4.5MHZ 60KHZ BAND SMD
Need more? Email Us
ECAD model for SFSKA4M50CF00-R3
Sony
LOW POWER FM IF AMPLIFIER
Need more? Email Us
ECAD model for CXA1003BM
Murata Electronics North America
Need more? Email Us
ECAD model for SFECS10M8PF0090-R0
Murata Electronics North America
Ceramic Filters Monolithic 10.7MHz 6.5dB 330Ohm Thru-Hole 3Pin Bulk
Lowest to $0.3661
ECAD model for SFELF10M7JAA0-B0

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8468 $53.3148
26+ $3.9768 $103.3968
39+ $3.8526 $150.2514
54+ $3.7283 $201.3282
70+ $3.6040 $252.2800
93+ $3.2312 $300.5016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,551 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention