EN
  • EN
  • DE

RE46C168S16F

Part No RE46C168S16F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECT PHOTO MEM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -25°C ~ 75°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name RE46C168
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891565-RE46C168S16F
Ultra Librarian 3D Model Ultra Librarian RE46C168S16F CAD Model

Description

Microchip Technology's RE46C168S16F Smoke Detector IC

The RE46C168S16F is a sophisticated and reliable integrated circuit (IC) designed by Microchip Technology, specifically engineered for use in photoelectric smoke detectors. This low-power CMOS device comes with a wealth of built-in features that make it an ideal choice for safety-critical applications where reliability and efficiency are paramount.

Key Features:

  • Low Operating Voltage: The IC operates at a low voltage, which makes it suitable for battery-operated devices, ensuring long battery life and consistent performance.
  • Interconnect up to 40 Detectors: It has the capability to interconnect with up to 40 detectors, providing an extensive network for large systems and ensuring comprehensive coverage in multi-room or multi-floor environments.
  • Temporal Pattern Horn Driver: The RE46C168S16F includes a built-in horn driver with a temporal pattern alert that complies with emergency standards, ensuring that the alarm is recognized quickly and acted upon promptly.
  • Low Battery and Chamber Test: Features like low battery detection and chamber test functionality allow for regular maintenance checks, ensuring the device is always ready for operation.
  • ESD Protection: With built-in electrostatic discharge (ESD) protection, the IC is safeguarded against sudden spikes in voltage, contributing to the longevity and durability of the product.
  • Analog Rate-of-Rise and Fixed Temperature Detection: This feature enables the device to detect both rapid increases in temperature and fixed temperature thresholds, enhancing its ability to respond to a variety of fire conditions.

Applications:

The RE46C168S16F is primarily used in residential and commercial smoke detectors. Its robust design makes it suitable for places where early detection of smoke is critical, such as homes, offices, schools, and healthcare facilities.

Technical Specifications:

  • Operating Voltage Range: 6V to 12V
  • Standby Current: 8µA typical at 9V
  • Interconnect Input and Output
  • On-Chip Power-On Reset
  • Programmable Sensitivity and Smoke/Temperature Alarms
  • 16-Pin SOIC Packaging

The RE46C168S16F from Microchip Technology is a testament to the company's commitment to providing advanced solutions for safety-critical applications. With its combination of features and reliability, this IC represents a key component in the design and manufacture of effective smoke detection systems.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4881 $67.4405
11+ $11.0672 $121.7392
17+ $10.7219 $182.2723
23+ $10.3754 $238.6342
29+ $10.0300 $290.8700
39+ $8.9928 $350.7192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess