EN
  • EN
  • DE

RE46C122E16F

Part No RE46C122E16F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECTOR CMOS 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -10°C ~ 60°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name RE46C122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931916-RE46C122E16F
Ultra Librarian 3D Model Ultra Librarian RE46C122E16F CAD Model

Description

The RE46C122E16F is a sophisticated and highly integrated circuit solution designed by Microchip Technology specifically for smoke detection applications. This low-power CMOS device is an integral component for creating reliable and efficient residential smoke alarms that adhere to the rigorous safety standards set for such critical devices.

Key Features:

  • Ionization Type Detector: The RE46C122E16F is optimized for use with ionization-type smoke detectors, offering precise sensitivity to small particles typically produced by fast-flaming fires.
  • Low Power Consumption: Its design is focused on energy efficiency, ensuring that smoke alarms can operate for extended periods on battery power, a crucial feature for safety devices.
  • Interconnect Capability: This IC allows for multiple smoke alarms to be interconnected, enabling all alarms to sound when one detects smoke, thereby increasing the chances of early detection throughout a residence or building.
  • Built-in Oscillator with External Control: An internal oscillator with an external control option provides flexibility in setting the detection algorithms and sensitivity.
  • Test Mode: The RE46C122E16F includes a test mode that simulates the presence of smoke, allowing users to ensure the smoke alarm is functioning correctly without the need for actual smoke.
  • ESD Protection: The device features built-in electrostatic discharge protection, safeguarding the IC from common static electricity damage.
  • Tempo Sound Pattern: It generates a distinctive tempo sound pattern for the alarm, which is easily recognizable in an emergency situation.

Applications:

The RE46C122E16F is ideal for a wide array of smoke detection applications, including:

  • Residential smoke alarms
  • Commercial fire detection systems
  • Portable smoke detectors
  • Smart home integrated smoke sensing solutions

In conclusion, the RE46C122E16F from Microchip Technology is a comprehensive solution for smoke detector manufacturers who demand reliability, efficiency, and compliance with safety standards. Its integration capabilities and low-power design make it an essential component for modern smoke detection systems.

You May Also Be Interested in

Renesas Electronics America
Lowest to $2.8549
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1486 $60.7430
11+ $9.9681 $109.6491
16+ $9.6566 $154.5056
22+ $9.3451 $205.5922
28+ $9.0336 $252.9408
38+ $8.0991 $307.7658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess