Products specifications Report Issue?

Mounting Type Panel Mount, Front
Type Anti-Vandal
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 2A (DC)
Voltage Rating - DC 48 V
Actuator Type Round, Button
Actuator Marking No Marking
Color - Actuator/Cap Silver
Termination Style Solder Lug
Ingress Protection IP40
Panel Cutout Dimensions Circular - 16.00mm Dia
Temperature Range - Operating -20°C ~ 55°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1554251-PV3H2B0NN
Ultra Librarian 3D Model Ultra Librarian PV3H2B0NN CAD Model

You May Also Be Interested in

Panasonic
SWITCH PUSH SPST-NO 0.1A 14V
Need more? Email Us
ECAD model for ESE-20D341
E-SWITCH
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
ECAD model for 800BWSP9SM6RE
Apem Inc.
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
ECAD model for 402ZBE
C&K Components
SWITCH PUSH SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 8168LHCBE2
C&K Components
SWITCH PUSH SPST-NO 0.1A 32V
Need more? Email Us
ECAD model for D6C60 F2 LFS
C&K Components
SWITCH PUSH SPST-NO 0.1A 32V
Need more? Email Us
ECAD model for D6R60 F1 LFS
C&K Components
SWITCH PUSHBUTTON SPDT 1A 120V
Need more? Email Us
ECAD model for 8121SD3V3GE
Panasonic
SWITCH PUSH SPST-NO 0.1A 14V
Need more? Email Us
ECAD model for ESE-20C323
E-SWITCH
SWITCH PUSH DPST 16A 120V
Need more? Email Us
ECAD model for KJD17-22213-112

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention