Products specifications Report Issue?

Series *
Package Tray
Product Status Active
Ultra Librarian 3D Model Ultra Librarian TPB11CGPC004 CAD Model

Description

NULL

You May Also Be Interested in

E-SWITCH
SWITCH PUSHBUTTON SPDT 0.5A 250V
Need more? Email Us
ECAD model for ULP12OAM1QPMCL1REDYEL
C&K Components
SWITCH PUSH SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 8168LHCBE2
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Need more? Email Us
ECAD model for GB15JVF
Apem Inc.
SWITCH PUSHBUTTON DPDT 4A 28V
Need more? Email Us
ECAD model for 134454X778
CW Industries
SWITCH PUSH SPST-NO 6A 125V
Need more? Email Us
ECAD model for GPB507A05BR
Panasonic
SWITCH PUSH SPST-NO 0.1A 14V
Need more? Email Us
ECAD model for ESE-20D343
Panasonic
SWITCH PUSH SPST-NO 0.1A 14V
Need more? Email Us
ECAD model for ESE-20D341
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Need more? Email Us
ECAD model for GB15AP
E-SWITCH
SWITCH PUSH SPST 0.1A 24V
Need more? Email Us
ECAD model for RP8200B2M1CEBLKREDNIL

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention