EN
  • EN
  • DE

RE46C121E16F

Part No RE46C121E16F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECTOR CMOS 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Smoke Detector
Input Type Ionization
Output Type Voltage
Operating Supply Current 9μA
Temperature Range - Operating -10°C to 60°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1091689-RE46C121E16F
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian RE46C121E16F CAD Model

Description

Product Overview: Microchip Technology's RE46C121E16F Smoke Detector IC

The RE46C121E16F is a cutting-edge ionization type smoke detector IC from the renowned Microchip Technology. This sophisticated integrated circuit is designed to provide a reliable and efficient solution for smoke detection in residential and commercial security systems. It is an integral component that ensures the safety and well-being of individuals by promptly detecting the presence of smoke and triggering alarms to alert occupants.

Key Features:

  • Low Operating Voltage: The RE46C121E16F operates at a low voltage, making it suitable for battery-powered applications. This ensures that the smoke detector remains functional even during power outages, providing continuous protection.
  • Interconnect Capability: This IC supports interconnectivity with other smoke detectors, which allows for simultaneous alarms across multiple devices, enhancing the safety network within a building.
  • Built-in Oscillator: The inclusion of an onboard oscillator with minimal external components simplifies the design and reduces the overall cost of the smoke detector unit.
  • Temporal Horn Pattern: The IC features a temporal horn pattern that complies with regulatory standards for alarm sounds, making it recognizable and effective in alerting occupants in case of smoke detection.

Applications:

The RE46C121E16F is ideal for a variety of smoke detection systems, including:

  • Residential smoke alarms
  • Commercial fire alarm systems
  • Wireless and smart smoke detectors

Technical Specifications:

The device boasts a robust set of specifications that ensure its reliability and effectiveness:

  • Low Quiescent Current Consumption
  • High Immunity to RF Interference
  • ESD Protection on all Pins
  • Available in 16-pin narrow SOIC package

Microchip Technology's commitment to quality and innovation is evident in the RE46C121E16F, making it a top choice for designers and manufacturers of smoke detection systems seeking a reliable, high-performance solution.

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7696 $61.9360
80+ $1.4521 $116.1680
125+ $1.4067 $175.8375
170+ $1.3613 $231.4210
220+ $1.3159 $289.4980
295+ $1.1797 $348.0115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 733 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess