Products specifications Report Issue?

Category Tools>Hex, Torx Keys
Mfr Wiha
Series -
Package Box
Tool Type L-Key
Tip Type Hex
Size 0.05"
Length - Overall 3.00" (76.2mm)
Features Chamfered End, Impact Resistant, Nickel Plated
Weight -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8204.11.0060
California Prop 65 Warning Information
Standard Package 3 pcs
Win Source Part Number 1380774-35410
Ultra Librarian 3D Model Ultra Librarian 35410 CAD Model

Description

The Hex Key is a versatile tool designed for various applications in the field of electronics and mechanics.

  • Features: Chamfered End, Impact Resistance, Nickel Plating
  • Length: 3.00" (76.2mm)
  • Size: 0.05"

You May Also Be Interested in

Wiha
BIT PHILLIPS SZ00 1.1"
Need more? Email Us
ECAD model for 75110
Brady Corporation
CABLE TIE TOOL W/ HEAVY DUTY TEE
Need more? Email Us
ECAD model for JV-4580MG
Apex Tool Group
TWEEZER END CUTTER FINE 4.25" / Tweezers Magnetic Cutter End Cutter 4.25" (108.0mm)
Need more? Email Us
ECAD model for 15AGS
TE Connectivity
HDM SMPO055F070F LM
Need more? Email Us
ECAD model for 1385653-1
3M
3M XTRACTNET DISC 310W 150+ 8 IN / Disc Aluminum Oxide 150 X 8.00" (203.20mm) Dia
Need more? Email Us
ECAD model for 7100252820
TE Connectivity
INSER TOOL SEC-LOC TAB 3 4 5 6P
Need more? Email Us
ECAD model for 785061-2
ITT Cannon, LLC
TOOL HAND CRIMPER 20-26AWG SIDE
Need more? Email Us
ECAD model for 112108-0001
Klein Tools, Inc.
JOURNEYMAN LEATHER WORK GLOVES X
Need more? Email Us
ECAD model for 40069
Panduit Corp
TOOL FOR MS75 STRAPPING
Need more? Email Us
ECAD model for BT75SDT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention