EN
  • EN
  • DE

PIC16LF1454-E/SL

Part No PIC16LF1454-E/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 8
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16LF1454
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 57
Win Source Part Number 1322362-PIC16LF1454-E/SL
Ultra Librarian 3D Model Ultra Librarian PIC16LF1454-E/SL CAD Model

Description

Microchip Technology's PIC16LF1454-E/SL Microcontroller

The PIC16LF1454-E/SL is a versatile and efficient 8-bit microcontroller from Microchip Technology, designed to cater to a wide array of applications, ranging from low-power devices to complex digital systems. This microcontroller combines the simplicity of the PIC architecture with enhanced features that enable designers to create innovative and cost-effective solutions.

Featuring a 14-pin SOIC package, the PIC16LF1454-E/SL operates at a voltage range of 1.8V to 3.6V, making it an ideal choice for battery-operated and power-sensitive applications. With Microchip's advanced low-power XLP (eXtreme Low Power) technology, it ensures that devices can have a longer battery life or reduced power consumption, which is critical for portable and remote devices.

The microcontroller comes equipped with 7 KB of flash memory and 512 bytes of RAM, providing ample space for application code and data storage. Its self-writeable flash program memory allows for easy firmware updates, making it a flexible and future-proof option for embedded systems that may require software modifications post-deployment.

One of the standout features of the PIC16LF1454-E/SL is its integrated full-speed USB 2.0 compliant module. This enables seamless USB connectivity for devices, facilitating communication with computers and other USB host devices without the need for external components. The microcontroller's USB module supports up to 12 Mbps data transfer rate and includes an on-chip voltage regulator and oscillator to reduce the external component count, saving both space and cost.

Additional features include a variety of built-in peripherals such as an ADC (Analog-to-Digital Converter), comparators, and PWM (Pulse Width Modulation) modules. These integrated peripherals allow for the development of complex applications without the need for extra chips, thus minimizing the overall design footprint and reducing the time to market.

For developers, the PIC16LF1454-E/SL is supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB® Code Configurator. These tools provide a user-friendly platform for code development and device configuration, simplifying the development process and enabling rapid prototyping and deployment.

In summary, the PIC16LF1454-E/SL microcontroller from Microchip Technology is a powerful and flexible solution that offers advanced features in a compact package, ideal for a wide range of applications that require USB connectivity, low power consumption, and robust performance.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5800 $66.3200
9+ $13.6036 $122.4324
14+ $13.1786 $184.5004
19+ $12.7535 $242.3165
24+ $12.3285 $295.8840
32+ $11.0534 $353.7088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess