EN
  • EN
  • DE
  • IT

QT113B-ISG

Part No QT113B-ISG
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description QTOUCH SENSOR, 1 FUNC, PDSO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QTouch™
Package Bulk
Product Status Active
Programmable Not Verified
Type Button
Proximity Detection Yes
Number of Inputs 1
Interface Open Drain, Push-Pull
Voltage - Supply 2.5V ~ 5.5V
Current - Supply 600µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 931183-QT113B-ISG
Ultra Librarian 3D Model Ultra Librarian QT113B-ISG CAD Model

Description

The QT113B-ISG is a state-of-the-art touch sensor IC designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative product is part of Microchip's QTouch™ series, renowned for their reliability and performance in touch-sensing applications.

Key Features

  • Signal Processing: The QT113B-ISG utilizes charge-transfer signal processing for high sensitivity and robust noise immunity.
  • Self-Calibrating: It comes with an auto-calibration feature that ensures consistent performance over time and with environmental changes.
  • Power Efficiency: The IC operates with low power consumption, making it ideal for battery-operated devices.
  • Versatility: It is designed to work with a wide range of touch materials, including glass, plastic, and even wood.

Applications

The QT113B-ISG is versatile and can be used in various applications, such as:

  • Consumer electronics (e.g., remote controls, appliances)
  • Automotive interfaces (e.g., touch-sensitive buttons and controls)
  • Industrial controls
  • Medical devices with touch interfaces

Technical Specifications

The QT113B-ISG operates on a 2.0V to 5.5V supply voltage range, making it compatible with most low-power applications. It features a digital burst mode charge-transfer sensor that can handle single key applications. The device is housed in an SOT23-6 package, offering a compact footprint for space-constrained designs.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The QT113B-ISG is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications.

Support and Resources

Microchip provides extensive support and resources for the QT113B-ISG, including technical documentation, application notes, and development tools to facilitate design-in and reduce time to market for product developers.

You May Also Be Interested in

Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6209 $60.2807
54+ $2.1506 $116.1324
84+ $2.0834 $175.0056
115+ $2.0162 $231.8630
149+ $1.9489 $290.3861
199+ $1.7473 $347.7127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess