EN
  • EN
  • DE

2040247-5

Part No 2040247-5
Manufacturer TE Connectivity
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description CONN RCP 1.1A DISPLAYPORT SMD RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type DisplayPort
Number of Contacts 20
Gender Receptacle
Specifications Display Port 1.1a
Mounting Type Surface Mount, Right Angle
Mounting Feature Flange, Horizontal
Termination Solder
Features Board Guide
Temperature Range - Operating -40°C ~ 85°C
Number of Ports 1
Current Rating (Amps) 0.5A per Contact
Voltage - Rated 40VAC
Mating Cycles 10000
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1608944-2040247-5
Ultra Librarian 3D Model Ultra Librarian 2040247-5 CAD Model

Description

N

You May Also Be Interested in

3M
CONN RCPT IEEE 1394 FIREWIRE VER
Need more? Email Us
Amphenol
USB3.0, MICRO B, RECEPTACLE,RIGH
Need more? Email Us
JAE Electronics
CONN RCP 1.1A DISPLAYPORT SMD RA
Need more? Email Us
Adam Technologies, Inc.
USB B 3.0 RECEPTACLE, R/A THROUG
Need more? Email Us
TE Connectivity
CONN RCPT HDMI 19POS PNL MNT R/A
Need more? Email Us
Amphenol
CONN RCPT USB3.0 A STACK PCB R/A
Need more? Email Us
Pulse
CONN RCPT USB3.1 TYPEC 24POS SMD
Need more? Email Us
Pulse
CONN RCPT USB3.1 TYPEC 24POS SMD
Need more? Email Us
Pulse
CONN RCPT USB3.0 TYPEA 9POS R/A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess