Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Series Switchtec
Package Tray
Product Status Active
Applications Fanout PCIe Switch
Interface PCI Express
Package / Case Module
Mounting Type Surface Mount
Base Product Number PM8535
Standard Package 21 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 930757-PM8535B-FEI
Ultra Librarian 3D Model Ultra Librarian PM8535B-FEI CAD Model

Description

The PM8535B-FEI is a state-of-the-art integrated circuit from Microchip Technology, designed to meet the rigorous demands of modern electronic systems. As a leading semiconductor product, it epitomizes the innovation and reliability that Microchip Technology is known for. This component is well-suited for a variety of applications, including industrial automation, automotive electronics, communication systems, and consumer electronics.

Key Features

  • High Performance: The PM8535B-FEI is engineered to deliver top-notch performance, ensuring efficient operation and processing power for complex tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Robust Design: The product is built to withstand harsh environments and conditions, ensuring long-term reliability and stability.
  • Versatility: Its flexible design allows it to be used across various platforms, making it a versatile choice for designers and engineers.
  • Integration: The PM8535B-FEI integrates seamlessly with other Microchip components, offering a comprehensive solution for system development.

Technical Specifications

Parameter Value Manufacturer Microchip Technology Part Number PM8535B-FEI Package / Case Industry-standard packaging Operating Temperature Specified by manufacturer

Applications

The versatility of the PM8535B-FEI allows it to be integrated into a wide array of systems. Its robustness and performance make it particularly well-suited for mission-critical applications where failure is not an option. Designers can leverage this IC in the development of complex electronic systems that require reliable and consistent performance.

Ordering Information

To order the PM8535B-FEI or to learn more about its capabilities, visit Microchip Technology's official website or contact authorized distributors. Ensure to reference the part number PM8535B-FEI when making inquiries or placing an order to receive the correct product.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 48HWQFN / DVI, HDMI Level Switching Interface 48-HWQFNR (7x7)
Need more? Email Us
ECAD model for PTN3300AHF,518
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED 128LQFP / Controller Interface 128-LQFP (14x14)
Need more? Email Us
ECAD model for NCT6627UD
Others
Need more? Email Us
ECAD model for NET2890
National Semiconductor (TI)
TELECOM IC, PDSO6
Lowest to $4.1170
ECAD model for DS38EP100SD
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Interface 32-TQFN (3x6)
Need more? Email Us
ECAD model for PI3HDMI511AZLEX
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Translating Switch Interface 20-TSSOP
Lowest to $1.0590
ECAD model for PCA9545APWT
Microchip Technology
Need more? Email Us
ECAD model for SLC88B17
ON Semiconductor
Lowest to $3.1202
ECAD model for LA73026AV
Freescale Semiconductor - NXP
IC SWITCH DETECT SPI 32-SOIC
Lowest to $6.9425
ECAD model for MC33972ATEW

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $467.1345 $467.1345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 184 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention