EN
  • EN
  • DE

PM8533B-F3EI

Part No PM8533B-F3EI
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED PFX / Fanout PCIe Switch Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Series Switchtec
Package Tray
Product Status Active
Applications Fanout PCIe Switch
Interface PCI Express
Package / Case Module
Mounting Type Surface Mount
Base Product Number PM8533
Standard Package 40 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 812178-PM8533B-F3EI
Ultra Librarian 3D Model Ultra Librarian PM8533B-F3EI CAD Model

Description

Microchip Technology PM8533B-F3EI Product Overview

The PM8533B-F3EI is a cutting-edge product from Microchip Technology, designed to cater to the demanding needs of modern electronics. This high-performance component is part of Microchip's extensive portfolio of semiconductor solutions and stands out for its reliability, efficiency, and integration capabilities.

Key Features

  • High-Speed Interface: The PM8533B-F3EI is built to support fast data transfer rates, ensuring that it can keep up with the speed requirements of contemporary applications.
  • Robust Design: Microchip Technology has engineered this product to withstand harsh operating conditions, making it suitable for industrial-grade applications that require a sturdy and durable component.
  • Energy Efficiency: In line with the global push towards energy conservation, the PM8533B-F3EI is designed to operate with minimal power consumption, helping to reduce the overall energy footprint of electronic systems.
  • Integration Support: This product is designed for seamless integration with various Microchip devices and development tools, offering an ecosystem that facilitates rapid deployment and prototyping.

Applications

The versatility of the PM8533B-F3EI allows it to be used across a diverse range of applications. It is particularly well-suited for use in:

  • Advanced computing systems
  • High-speed networking equipment
  • Industrial automation and control systems
  • Telecommunication infrastructure
  • Automotive electronics

Product Specifications

Microchip's PM8533B-F3EI boasts specifications that ensure it meets the rigorous demands of professional environments. With a focus on performance and compatibility, this product is designed to deliver top-notch results in a variety of settings.

Quality and Support

As with all Microchip Technology products, the PM8533B-F3EI comes with the company's commitment to quality. Customers can rely on Microchip's global support network for assistance with technical issues, design inquiries, and integration challenges.

For developers and engineers looking for a reliable and efficient component, the PM8533B-F3EI from Microchip Technology represents an excellent choice that balances performance with long-term dependability.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess