Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954316-AU80610006240AA
Series *
Ultra Librarian 3D Model Ultra Librarian AU80610006240AA CAD Model

Description

The AU80610006240AA is an Intel microprocessor typically used in embedded systems and server applications. This processor is designed to deliver high performance and reliability for demanding workloads. It features advanced technologies to enhance processing speed, power efficiency, and overall system capabilities.

Applications:

  • Server systems: Used in data centers and enterprise servers.
  • High-performance computing (HPC): Employed in scientific and engineering simulations.
  • Embedded systems: Utilized in industrial control and automation.
  • Network infrastructure: Used in routers, switches, and network appliances.
  • Storage systems: Employed in network-attached storage (NAS) and storage area networks (SAN).

Features:

  • Multi-core processing: Provides enhanced performance through parallel processing.
  • High clock speed: Enables fast and efficient execution of instructions.
  • Large cache memory: Reduces latency and improves data access speed.
  • Integrated memory controller: Supports high-speed memory modules.
  • Advanced power management: Optimizes energy usage and reduces heat generation.

Benefits:

  • Increased processing power: Multi-core architecture enhances overall system performance.
  • Improved application responsiveness: High clock speed ensures fast execution of tasks.
  • Enhanced data access: Large cache memory minimizes latency and improves data throughput.
  • Optimized memory performance: Integrated memory controller supports high-speed memory modules.
  • Reduced energy consumption: Advanced power management features minimize power usage.

Additional Details:

The AU80610006240AA microprocessor is designed for high-performance computing environments. Its multi-core architecture enables parallel processing, enhancing overall system performance. The high clock speed ensures fast and efficient execution of instructions. The large cache memory reduces latency and improves data access speed. The integrated memory controller supports high-speed memory modules, optimizing memory performance. The advanced power management features minimize power usage and reduce heat generation, improving energy efficiency. The AU80610006240AA is a reliable and versatile microprocessor that provides excellent performance in demanding computing environments. Its combination of multi-core processing, high clock speed, and large cache memory makes it an ideal choice for server systems, HPC, and other high-performance applications. The processor is designed to meet industry standards for performance and safety, ensuring compliance with regulatory requirements.

You May Also Be Interested in

Microchip Technology
IC MPU SAMA5D2 500MHZ 289LFBGA
Lowest to $65.1941
ECAD model for ATSAMA5D28C-D1G-CU
NXP / Nexperia
IC MPU QORIQ P5 2.2GHZ 1295BGA
Need more? Email Us
ECAD model for P5040NSE72QC
Freescale Semiconductor - NXP
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $162.9851
ECAD model for MPC8544ECVTALFA
Altera
80386- MICROPROCESSOR, X86 ARCH
Need more? Email Us
ECAD model for NG80386SXLP33
NXP / Nexperia
IC MPU QORIQ 800MHZ 520FCBGA
Lowest to $244.2106
ECAD model for BSC9131NXE1KHKB
NXP / Nexperia
IC MPU 1.6GHZ 780FBGA
Need more? Email Us
ECAD model for LS1046ASE8Q1A
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
ECAD model for LS1043ASN8KNLB
NXP / Nexperia
IC MPU I.MX6DP 800MHZ 624FCBGA
Lowest to $91.2717
ECAD model for MCIMX6DP7CVT8AB
Freescale Semiconductor - NXP
QORIQ 64-BIT ARM CORTEX-A53, 800
Lowest to $129.5523
ECAD model for LS1012ASN7HKA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention