Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR2, DDR3, SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (8), 1Gbps (4)
USB USB 2.0 (1)
Voltage - I/O 1.0V, 1.5V, 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Additional Interfaces DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART
Manufacturer Pack Quantity 36
MSL Level 3 (168 Hours)
Win Source Part Number 719571-MPC8569CVJANKGB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC8569CVJANKGB CAD Model

Description

Introducing the NXP MPC8569CVJANKGB

The NXP MPC8569CVJANKGB is a powerhouse in the world of microprocessors, designed to cater to the demanding needs of modern networking and telecommunications. This advanced processor is part of the PowerQUICC III family, which is renowned for its high performance, versatility, and efficiency. Built on the e500 core, the MPC8569CVJANKGB operates at impressive speeds, making it an ideal choice for embedded applications that require reliable and robust processing capabilities.

Key Features of the MPC8569CVJANKGB

  • Integrated Communications Processor: The MPC8569CVJANKGB is equipped with a Power Architecture e500 core that can run up to 1.33 GHz, providing the computational power necessary for high-speed data processing and communication tasks.
  • Advanced Connectivity: With support for multiple high-speed interfaces such as Gigabit Ethernet, PCI Express, and Serial RapidIO, this processor facilitates quick and efficient data transfer, which is crucial for networking equipment and complex systems.
  • Power Efficiency: The processor is designed with power efficiency in mind, ensuring that systems can maintain optimal performance while minimizing energy consumption.
  • Security Features: Security is a top priority, and the MPC8569CVJANKGB includes an integrated security engine that supports a variety of encryption and decryption algorithms to protect sensitive data.
  • DDR2/DDR3 Memory Controller: The inclusion of a versatile memory controller allows the processor to work with both DDR2 and DDR3 memory types, providing flexibility in system design and ensuring compatibility with a wide range of memory modules.

Applications

The NXP MPC8569CVJANKGB is ideally suited for a range of applications, including but not limited to:

  • Network routers and switches
  • Wireless infrastructure
  • Industrial control systems
  • Medical imaging equipment
  • Defense and aerospace systems

With its robust set of features and capabilities, the NXP MPC8569CVJANKGB stands out as a versatile and powerful component that can drive the performance of your embedded systems to new heights. Whether you're developing advanced networking hardware or sophisticated control systems, this processor is engineered to meet the challenges of today's technology landscape.

You May Also Be Interested in

Altera
RISC MICROPROCESSOR, 32 BIT, I96
Need more? Email Us
ECAD model for NG80960JD3V66
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $81.5980
ECAD model for MIMX8MM4CVTKZAA
NXP / Nexperia
IC MPU QORIQ 1.2GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023AXE7MQB
NXP / Nexperia
IC MPU QORIQ 800MHZ 520FCBGA
Lowest to $244.2106
ECAD model for BSC9131NXE1KHKB
Altera
80386- MICROPROCESSOR, X86 ARCH
Need more? Email Us
ECAD model for NG80386SXLP33
NXP / Nexperia
IC MPU MPC86XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MPC860DTCZQ50D4
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MC860ENCVR50D4R2
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
ECAD model for LS1043ASN8KNLB
NXP / Nexperia
IC MPU MPC83XX 667MHZ PBGA689
Need more? Email Us
ECAD model for MPC8379ECVRALG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention