EN
  • EN
  • DE

PM8060B-F3GI

Part No PM8060B-F3GI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description SRCV 8X12G / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Standard Package 60 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1003604-PM8060B-F3GI
Ultra Librarian 3D Model Ultra Librarian PM8060B-F3GI CAD Model

Description

The PM8060B-F3GI is a state-of-the-art integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for high-reliability and performance, this product is well-suited for a wide range of industrial, automotive, and consumer applications where efficient power management is critical.

Key Features

  • High Integration: The PM8060B-F3GI integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Power Efficiency: With advanced power management capabilities, this IC ensures efficient operation, contributing to energy savings and extended battery life in portable devices.
  • Robust Protection: The device includes features to protect against overcurrent, overvoltage, undervoltage, and overtemperature conditions, enhancing system reliability.
  • Wide Operating Range: The PM8060B-F3GI operates over a broad voltage and temperature range, making it adaptable to various environmental conditions.
  • Programmability: Users can program the device for specific requirements, allowing for greater flexibility in application design.

Applications

The versatility of the PM8060B-F3GI makes it ideal for a variety of applications, including but not limited to:

  • Automotive systems such as infotainment and Advanced Driver-Assistance Systems (ADAS)
  • Industrial automation and control systems
  • Portable consumer electronics like smartphones and tablets
  • Smart home devices and IoT applications

Quality and Support

Microchip Technology is committed to delivering high-quality products. The PM8060B-F3GI is manufactured to stringent quality standards, ensuring reliability and performance in the field. Additionally, Microchip provides extensive support and resources to designers, including technical documentation, application notes, and customer service to assist with the integration of the PM8060B-F3GI into various platforms.

You May Also Be Interested in

Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Maxim Integrated
Lowest to $10.0855
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess