EN
  • EN
  • DE

PM5337-FEI

Part No PM5337-FEI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SINGLE CHIP ADD/DROP MULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Package Tray
Product Status Active
Base Product Number PM5337
Standard Package 27 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 930731-PM5337-FEI
Ultra Librarian 3D Model Ultra Librarian PM5337-FEI CAD Model

Description

The PM5337-FEI from Microchip Technology is a cutting-edge integrated circuit designed for high-performance applications in the telecommunications sector. This device is part of Microchip's extensive portfolio of semiconductor solutions that are renowned for their reliability, efficiency, and innovation.

Key Features

  • High Integration: The PM5337-FEI is designed to integrate multiple functions into a single chip, reducing the need for additional components and simplifying the overall design of the system.
  • Advanced Technology: Built using state-of-the-art semiconductor technology, this product offers superior performance and is suitable for demanding applications that require high-speed signal processing.
  • Energy Efficiency: The device is engineered to operate with minimal power consumption, making it an ideal choice for energy-sensitive projects and contributing to a greener environment.
  • Robust Design: The PM5337-FEI is built to withstand harsh conditions, ensuring consistent performance and a long operational life in a variety of settings.

Applications

The PM5337-FEI is versatile and can be used in a range of applications, particularly in the telecommunications industry. It is suitable for:

  • Network infrastructure equipment such as routers, switches, and base stations
  • Data center hardware requiring high-speed data transfer and processing
  • Telecommunication systems needing robust signal integrity

Product Specifications

The PM5337-FEI is designed to meet the stringent specifications required for telecom and datacom applications. While specific details of the product's specifications can be found in the comprehensive datasheet provided by Microchip Technology, here are some general attributes:

  • Manufacturer: Microchip Technology
  • Part Number: PM5337-FEI
  • Category: Integrated Circuits (ICs)
  • Application: Telecommunications

For engineers and designers looking for a reliable and efficient solution for their telecommunications projects, the PM5337-FEI from Microchip Technology offers a compelling choice. With its combination of integration, technology, efficiency, and robustness, this product is poised to drive innovation in the telecom industry.

You May Also Be Interested in

Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess