EN
  • EN
  • DE

PM5333-FGI

Part No PM5333-FGI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 8 CHAN / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Base Product Number PM5333
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 930730-PM5333-FGI
Ultra Librarian 3D Model Ultra Librarian PM5333-FGI CAD Model

Description

The PM5333-FGI is a cutting-edge integrated circuit (IC) developed by Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to the demanding needs of modern electronic applications, providing a robust and versatile solution for a wide range of industries.

Key Features

  • High-Performance Processing: The PM5333-FGI is equipped with advanced processing capabilities, ensuring efficient handling of complex computations and tasks.
  • Low Power Consumption: Designed to be energy-efficient, this IC minimizes power usage, making it ideal for battery-powered devices and applications requiring long operational life.
  • Flexible Integration: With its compact form factor and flexible interfacing options, the PM5333-FGI can be easily integrated into various designs without compromising on space or functionality.
  • Robust Reliability: Microchip Technology's commitment to quality means that the PM5333-FGI is built to withstand the rigors of real-world applications, ensuring consistent performance and longevity.

Applications

The versatility of the PM5333-FGI makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial Automation
  • Automotive Systems
  • Consumer Electronics
  • Communication Infrastructure
  • Medical Devices

Technical Specifications

The PM5333-FGI boasts an array of technical specifications that highlight its capability to perform in diverse environments and meet stringent requirements:

  • Package Type: FGI
  • Supply Voltage: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Quality and Reliability: Conforms to Microchip's rigorous standards

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit Microchip Technology's official website or contact their support team directly.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Others
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess