EN
  • EN
  • DE

PM5316-BGI

Part No PM5316-BGI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description SPECTRA 4X155 SONET/SDH Payload
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Bulk
Product Status Active
Function SONET/SDH
Interface Bus
Number of Circuits 1
Voltage - Supply 3.14V ~ 3.47V
Current - Supply 860mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 520-LBGA Exposed Pad
Supplier Device Package 520-SBGA (40x40)
Standard Package 1 pcs
Win Source Part Number 1221446-PM5316-BGI
Ultra Librarian 3D Model Ultra Librarian PM5316-BGI CAD Model

Description

The PM5316-BGI is a cutting-edge product from Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is designed to meet the rigorous demands of modern electronic systems, providing a robust and versatile solution for a wide range of applications.

Key Features

  • High Integration: The PM5316-BGI integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Advanced Technology: Built with state-of-the-art technology, this product delivers exceptional performance and reliability, ensuring your systems run smoothly and efficiently.
  • Energy-Efficient: Designed with power conservation in mind, the PM5316-BGI helps to minimize power consumption, making it ideal for energy-sensitive applications.
  • Versatile Applications: Whether it's for telecommunications, automotive, industrial or consumer electronics, this product is flexible enough to adapt to various sectors.
  • Support and Documentation: Microchip Technology provides comprehensive support and extensive documentation, ensuring that you have all the resources you need to implement the PM5316-BGI into your designs effectively.

Product Specifications

The PM5316-BGI is manufactured with precision to ensure high-quality performance. Its specifications are tailored to provide reliable operation under a wide range of conditions. Detailed technical specifications can be found in the product datasheet, which is available on the Microchip Technology website.

Applications

The versatility of the PM5316-BGI allows it to be used in a multitude of applications, including but not limited to network infrastructure, data communication systems, and advanced consumer electronics. Its robust design ensures that it can withstand the demands of even the most challenging environments.

For engineers and designers seeking a reliable, high-performance solution, the PM5316-BGI from Microchip Technology represents a premier choice that balances advanced features with ease of integration.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Intersil
Lowest to $4.8140
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Broadcom Limited
Lowest to $10.8258
Others
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $414.5009 $414.5009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess