Products specifications Report Issue?

Manufacturer Dialight
Product Rigid Light Pipes
Number of Elements 1 Element
Color Clear
Mounting Style PCB Mount
Orientation Right Angle
LED Size 3.5 mm
Body Shape Round
Packaging Bulk
Brand Dialight
Product Type LED Light Pipes
Standard Pack Qty 1
Subcategory LED Indication
Tradename Optopipe
Ultra Librarian 3D Model Ultra Librarian 515-1049F CAD Model

You May Also Be Interested in

Kingbright Corporation
Led, SMD, 1206, With Optic, Blue
Need more? Email Us
ECAD model for KPTL-3216QBC-D
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM / Infrared (IR) Emitter 950nm 2.75V 1A 215mW/sr @ 1A 150° 3-SMD, No Lead
Need more? Email Us
ECAD model for SFH 4726S
Panasonic
LED, SMT, TOP FIRE, BLUE; LED / Lamp Size: 1.6mm x 0.8mm; LED Colour: Blue; Typ Luminous Intensity: 11.5mcd; Forward...
Lowest to $0.1773
ECAD model for LNJ926W8CRA1
OSRAM Opto Semiconductors Inc.
LED Uni-Color Green 527nm Automotive 2-Pin SMD T/R
Need more? Email Us
ECAD model for LT M673-N1R2-25
CreeLED, Inc.
LED XHP70.2 NEUT WHITE 4000K SMD / LED Lighting series White, Neutral 4000K 3-Step MacAdam Ellipse 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)
Need more? Email Us
ECAD model for XHP70B-00-0000-0D0HM440G
Vishay
LED BLUE CLEAR T-1 3/4 T/H / Blue 466nm LED Indication - Discrete 3.9V Radial
Need more? Email Us
ECAD model for TLHB5800
OSRAM Opto Semiconductors Inc.
POWER TOPLED / Infrared (IR) Emitter 860nm 1.5V 100mA 14mW/sr @ 100mA 120° 4-PLCC
Need more? Email Us
ECAD model for SFH 4250-R2S-Z
Kingbright Corporation
LED Uni-Color Yellow 590nm 2-Pin Chip LED T/R
Lowest to $0.8060
ECAD model for KPTD-1608SYCK
Lite-On Inc.
LED RED CLEAR T-1 3/4 T/H / Red 625nm LED Indication - Discrete 2V Radial
Lowest to $0.1298
ECAD model for LTL2H3EZ1K

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9090 $59.0850
155+ $0.7459 $115.6145
235+ $0.7226 $169.8110
325+ $0.6993 $227.2725
415+ $0.6759 $280.4985
555+ $0.6060 $336.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention