EN
  • EN
  • DE

LAN8672B1-E/LNX

Part No LAN8672B1-E/LNX
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 10BASE-T1S PHY TRANSCEIVER WITH  /  1/1 Transceiver Full, Half Ethernet 36-VQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full, Half
Receiver Hysteresis 230 mV
Data Rate 10Mbps
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-LAN8672B1-E/LNX
Standard Package 490
Win Source Part Number 964569-LAN8672B1-E/LNX
Ultra Librarian 3D Model Ultra Librarian LAN8672B1-E/LNX CAD Model

Description

The LAN8672B1-E/LNX from Microchip Technology is a high-performance, small-footprint, single-port 10/100/1000 Ethernet transceiver with an integrated Ethernet PHY. It is designed to meet the rigorous demands of high-speed data communication in embedded systems, industrial automation, automotive applications, and consumer electronics.

Key Features

  • Speed: Supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet standards, enabling versatile use across different network speeds.
  • Energy Efficient: Incorporates Energy Efficient Ethernet (EEE) technology compliant with IEEE 802.3az, reducing power consumption during periods of low data activity.
  • Robust Connection: Features LinkMD® cable diagnostics, which identify cable-related issues, ensuring reliable network connections.
  • Integration: Comes with a fully integrated Ethernet PHY, reducing the need for external components and simplifying design efforts.
  • Interface: Offers an RGMII (Reduced Gigabit Media Independent Interface) for flexible connection to a variety of network processors or microcontrollers.
  • Performance: Built-in hardware support for VLAN tagging and priority encoding which enhances network performance and security.
  • Compact Size: Available in a compact 6 x 6 mm QFN package, making it suitable for space-constrained applications.

Applications

  • Industrial Automation
  • Automotive Infotainment Systems
  • Embedded Networking
  • Consumer Electronics
  • Smart Home Devices

The LAN8672B1-E/LNX is designed for easy implementation and minimal external components, which accelerates time-to-market for designers and engineers. Its robust design ensures that it can operate in a wide range of temperatures and harsh environments, making it an ideal solution for a variety of applications that require reliable and fast data transmission.

With Microchip's commitment to quality, the LAN8672B1-E/LNX is a product that delivers both performance and durability, ensuring that your network connections are not just fast, but also consistently stable and secure.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,414 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess