EN
  • EN
  • DE

PL123-09OC

Part No PL123-09OC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK MULTPX 1:9 134MHZ 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 134MHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PL123
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655931-PL123-09OC
Ultra Librarian 3D Model Ultra Librarian PL123-09OC CAD Model

Description

The PL123-09OC from Microchip Technology is a state-of-the-art integrated circuit designed for precision and performance in a wide array of electronic applications. This product is part of Microchip's extensive portfolio of semiconductor solutions, which are renowned for their reliability and innovation.

Key Features

  • High Accuracy: The PL123-09OC is engineered to deliver high accuracy in its operations, making it ideal for critical applications where precision is paramount.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with minimal power, contributing to longer battery life in portable devices and reduced energy costs in stationary applications.
  • Robust Temperature Range: Designed to withstand a wide range of temperatures, the PL123-09OC maintains its functionality across various environmental conditions, ensuring consistent performance.
  • Compact Design: The small footprint of the PL123-09OC allows for integration into space-constrained designs, providing flexibility and freeing up valuable board space for other components.

Applications

The versatility of the PL123-09OC makes it suitable for an extensive range of applications, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Automotive subsystems
  • Communication infrastructure
  • Medical devices

Technical Specifications

Parameter Specification
Supply Voltage Specified Range (e.g., 2.5V - 5.5V)
Operating Temperature Specified Range (e.g., -40°C to 85°C)
Package Type Industry Standard (e.g., QFN, TSSOP)
Interface Standard Communication Protocol (e.g., I2C, SPI)

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6904 $59.1640
85+ $1.3871 $117.9035
130+ $1.3437 $174.6810
180+ $1.3003 $234.0540
230+ $1.2570 $289.1100
310+ $1.1270 $349.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess