EN
  • EN
  • DE

SN74LS373

Part No SN74LS373
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description Octal Transparent Latch with 3-State Outputs Octal D-Type Flip-Flop with 3-State Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1254973-SN74LS373
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS373 CAD Model

Description

SN74LS373 Octal Transparent Latch from ON Semiconductor

The SN74LS373 is a high-performance octal transparent D-type latch designed to interface directly with the speed requirements of popular 8-bit microprocessors. Manufactured by ON Semiconductor, this integrated circuit is part of the 74LS family, known for its low-power Schottky technology.

Key Features

  • Eight latches in a single package for optimal board space utilization.
  • Transparent latching mechanism ensures that while the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs.
  • Output control for bus-oriented applications, with a 3-state output configuration that allows for connection to system buses without the need for interface or pull-up components.
  • Direct bus connection when high output enable (OE) is inactive.
  • Low power consumption characteristic of the 74LS series, enhancing system power efficiency.
  • Wide operating voltage range compatible with most microprocessor systems.

Typical Applications

The SN74LS373 is versatile and can be used in a variety of applications including:

  • Temporary storage of data
  • Buffering for data buses
  • Address latching in microprocessor systems
  • System interfacing
  • Memory address registers

Product Specifications

The device is offered in a standard 20-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, making it suitable for both through-hole and surface mount technology (SMT) board designs. It operates over a temperature range from 0°C to 70°C, ensuring reliability across diverse environmental conditions.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the SN74LS373 is no exception. It undergoes rigorous testing and quality control processes to ensure it meets the stringent requirements of the electronics industry.

With its combination of high-speed performance, low power consumption, and robust 3-state outputs, the SN74LS373 from ON Semiconductor is an excellent choice for designers who require a reliable and efficient octal latch for their digital systems.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess