EN
  • EN
  • DE

PIC33FJ64MC506T-I/PT

Part No PIC33FJ64MC506T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 045884-PIC33FJ64MC506T-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC33FJ64MC506T-I/PT CAD Model

Description

Microchip Technology PIC33FJ64MC506T-I/PT Microcontroller

The PIC33FJ64MC506T-I/PT is a high-performance, 16-bit microcontroller crafted by Microchip Technology, designed to deliver the efficiency and power required for demanding embedded control applications. This microcontroller is part of the popular PIC33F family, known for its robust architecture, enhanced features, and versatility in handling a wide range of tasks in industrial, automotive, and consumer electronics.

At the heart of the PIC33FJ64MC506T-I/PT lies a 16-bit digital signal controller (DSC) with a maximum speed of 40 MIPS (Million Instructions Per Second), ensuring swift and efficient processing capabilities. It boasts a substantial 64KB of flash memory, providing ample space for complex application code, and 16KB of RAM for temporary data storage during operation.

This microcontroller comes in a 64-TQFP (Thin Quad Flat Package) form factor, which is suitable for space-constrained applications while still offering enough pins for extensive peripheral interfacing. The operating temperature range of -40°C to +125°C guarantees reliable performance even in extreme environments, making it a suitable choice for automotive and industrial applications.

Key features of the PIC33FJ64MC506T-I/PT include:

  • Dual Partition Flash with Live Update Capability: Allows for uninterrupted application execution and firmware updating.
  • Advanced Analog Features: Includes a 10-bit A/D converter with up to 16 channels, providing the precision needed for intricate analog-to-digital conversions.
  • Motor Control PWMs: Enhanced Pulse Width Modulation modules tailored for sophisticated motor control applications.
  • Flexible Communication Interfaces: Equipped with multiple serial communication modules, including UART, SPI, and I2C, which facilitate versatile connectivity options.
  • Robust Timers and Comparators: Integral for precise timing operations and real-time event comparison.
  • Exceptional Ecosystem: Supported by Microchip's software and hardware development tools, such as MPLAB X IDE and MPLAB ICD 4, for seamless development and debugging.

The PIC33FJ64MC506T-I/PT microcontroller is an ideal solution for engineers looking to implement advanced control systems with a need for high-speed performance, significant memory, and a wide range of peripherals. Its adaptability and robust feature set ensure that it can meet the challenges of complex embedded design projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.5398 $97.5398
2+ $94.4917 $188.9834
3+ $91.4437 $274.3311
4+ $88.3956 $353.5824
5+ $79.2503 $396.2515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess