Product Overview: PIC32MZ2048EFG100-I/PT
The PIC32MZ2048EFG100-I/PT is a high-performance microcontroller (MCU) from Microchip Technology, designed for demanding embedded applications. This powerful MCU is a part of Microchip's PIC32MZ family, which is well-known for its high CPU performance, integrated memory, and rich set of peripherals.
Key Features
- Core: MIPS M-Class M5150 Processor running at up to 200 MHz.
- Memory: Comes with 2 MB of Flash memory and 512 KB of RAM, offering ample space for complex applications.
- Digital Signal Processing: Enhanced with DSP instructions for audio and sensor processing.
- Connectivity: Features a variety of communication interfaces including CAN, UART, I2C, SPI, and USB.
- Input/Output: Boasts 100 pins with multiple channel inputs and outputs for extensive peripheral integration.
- Temperature Range: Industrial temperature range (-40°C to 85°C), ensuring reliable operation under extreme conditions.
- Package: Available in a TQFP (Thin Quad Flat Pack) 100-pin package.
Applications
The PIC32MZ2048EFG100-I/PT is ideally suited for a wide range of applications, such as:
- Industrial Control Systems
- Internet of Things (IoT) Devices
- Automotive and Transportation
- Medical Devices
- Consumer Electronics
- Complex Embedded Systems
Why Choose PIC32MZ2048EFG100-I/PT?
Designers and engineers choose this MCU for its exceptional balance between performance and power consumption. The integration of a wide range of peripherals and high-speed connectivity options makes it a versatile choice for many embedded systems. Furthermore, its robust design ensures that it can withstand the rigors of industrial environments, making it a reliable choice for mission-critical applications.
Microchip also provides comprehensive development tools and software support, which simplifies the design process and helps to accelerate time to market for products utilizing the PIC32MZ2048EFG100-I/PT.