EN
  • EN
  • DE

PIC32MZ0512EFK144-I/PL

Part No PIC32MZ0512EFK144-I/PL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 2.1V ~ 3.6V
Data Converters A/D 48x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name PIC32MZ0512EFK144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889884-PIC32MZ0512EFK144-I/PL
Ultra Librarian 3D Model Ultra Librarian PIC32MZ0512EFK144-I/PL CAD Model

Description

Microchip Technology PIC32MZ0512EFK144-I/PL

The PIC32MZ0512EFK144-I/PL is a high-performance microcontroller (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This powerful MCU is based on the MIPS M-Class architecture and is part of the PIC32MZ EF family, which is known for its high CPU speed, extensive memory, and rich set of peripherals.

With a core running at up to 200 MHz and a MIPS MicroAptiv core, the PIC32MZ0512EFK144-I/PL delivers exceptional computational performance and efficiency, making it ideal for applications that require significant processing power such as graphics, audio, connectivity, and high-speed control systems. The MCU comes with 512 KB of RAM and 2 MB of Flash memory, providing ample space for complex applications and the flexibility to store large amounts of data.

The PIC32MZ0512EFK144-I/PL features a wide range of connectivity options, including Ethernet, CAN, USB, and serial communication interfaces, allowing for versatile connections to other devices and networks. It also includes advanced cryptographic engines for secure data transfer, which is vital for IoT applications and devices that need to maintain data integrity and privacy.

This MCU is housed in a 144-pin TQFP (Thin Quad Flat Package) which offers a compact footprint while still providing access to a multitude of I/O options for interfacing with external components. The PIC32MZ0512EFK144-I/PL operates over an industrial temperature range, making it suitable for harsh environments and ensuring reliable performance under extreme conditions.

Developers will appreciate the comprehensive development ecosystem that supports the PIC32MZ family, including Microchip's MPLAB X Integrated Development Environment (IDE) and Harmony software framework. These tools provide a streamlined development process, with advanced features such as code generation, debugging, and performance analysis.

In summary, the PIC32MZ0512EFK144-I/PL from Microchip Technology is a robust and versatile MCU that offers the performance and features needed for sophisticated embedded applications. Its combination of high-speed processing, extensive memory, and connectivity options, along with robust security features, makes it an excellent choice for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess