The CY27C512-200WI is a high-performance CMOS Erasable Programmable Read-Only Memory (EPROM) manufactured by Cypress Semiconductor. It features a 512Kbit (64K x 8) organization and offers fast access times, making it suitable for various embedded systems and applications requiring non-volatile data storage.
Applications
- Embedded systems firmware storage
- Microcontroller program storage
- Data logging applications
- Industrial control systems
- Boot ROM for various electronic devices
Features
- 512Kbit (64K x 8) organization
- Fast access time (200ns)
- CMOS technology for low power consumption
- Programmable via standard EPROM programmers
- UV erasable
- Wide operating voltage range
Benefits
- Non-volatile data storage for critical applications
- Fast access times for quick data retrieval
- Low power consumption for energy-efficient systems
- Easy programming with standard EPROM programmers
- Re-programmable via UV erasure
- Versatile usage due to wide voltage range
Additional Details
The CY27C512-200WI is designed for applications where non-volatile data storage is crucial, such as storing firmware in embedded systems or program code for microcontrollers. Its 200ns access time allows for quick data retrieval, contributing to the overall performance of the system. The use of CMOS technology ensures low power consumption, making it suitable for battery-powered or energy-sensitive applications. The device can be programmed using standard EPROM programmers, simplifying the development process. The UV erasable feature allows for reprogramming, providing flexibility during development and testing. The wide operating voltage range makes it compatible with a variety of power supply configurations. This EPROM provides a reliable and cost-effective solution for non-volatile memory requirements in a wide range of electronic devices. It is often used in legacy systems where EPROM technology is still prevalent, providing a stable and well-understood storage medium.