EN
  • EN
  • DE

PIC32MZ0512EFF064-I/PT

Part No PIC32MZ0512EFF064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP / MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 2.1V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MZ0512EFF064
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1338565-PIC32MZ0512EFF064-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MZ0512EFF064-I/PT CAD Model

Description

Microchip Technology's PIC32MZ0512EFF064-I/PT

The PIC32MZ0512EFF064-I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for advanced applications that demand a high level of processing power, connectivity, and reliability. This microcontroller is part of Microchip's PIC32MZ EF series and is well-suited for a variety of applications including industrial control, audio processing, Internet of Things (IoT) devices, and complex embedded systems.

Featuring a MIPS M-Class core, the PIC32MZ0512EFF064-I/PT operates at a maximum frequency of 200 MHz, providing the computational horsepower required for intensive tasks. It is equipped with a substantial 512 KB of RAM and 2 MB of Flash memory, offering ample space for complex software applications and data storage.

The MCU provides a range of connectivity options, including dual CAN bus interfaces, which are essential for automotive and industrial networks. It also supports a variety of serial communication interfaces such as UART, SPI, and I2C, allowing for easy integration into existing systems and facilitating communication with other peripherals and microcontrollers.

For applications requiring high-speed data transfer and connectivity, the PIC32MZ0512EFF064-I/PT includes a Hi-Speed USB 2.0-compliant controller with integrated PHY, supporting both host and device functionality. Additionally, the MCU offers Ethernet connectivity with a 10/100 Mbps Ethernet MAC, making it an excellent choice for networked applications.

This MCU also focuses on robust security features with its hardware cryptographic acceleration and random number generator, which are crucial for secure data transmission and storage. The inclusion of these features makes the PIC32MZ0512EFF064-I/PT a reliable choice for applications where data security is paramount.

The device is housed in a 64-pin TQFP package, which is suitable for space-constrained applications. It is also characterized for operation over the industrial temperature range (-40°C to 85°C), ensuring reliable performance in harsh environments.

With its powerful processing capabilities, extensive memory, and comprehensive set of peripherals, the PIC32MZ0512EFF064-I/PT from Microchip Technology stands out as a versatile and reliable microcontroller for sophisticated and demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9369 $59.8107
7+ $16.3585 $114.5095
10+ $15.8473 $158.4730
14+ $15.3361 $214.7054
17+ $14.8249 $252.0233
23+ $13.2913 $305.6999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 442 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess