EN
  • EN
  • DE

MAX20312ENS+TGT

Part No MAX20312ENS+TGT
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829700-MAX20312ENS+TGT
Ultra Librarian 3D Model Ultra Librarian MAX20312ENS+TGT CAD Model

Description

The MAX20312ENS+TGT from Maxim Integrated is a high-performance, power-management integrated circuit (PMIC) designed to deliver efficient power solutions for compact and battery-operated devices. This advanced PMIC is an ideal choice for designers looking to enhance the power efficiency and extend the battery life of their applications, making it particularly suitable for wearable electronics, fitness trackers, smartwatches, and other portable gadgets.

At the heart of the MAX20312ENS+TGT is a versatile architecture that enables it to provide multiple regulated voltages from a single lithium-ion battery or other power sources. It features a highly efficient buck-boost regulator that maintains a stable output voltage even when the input voltage varies above or below the output voltage, ensuring consistent performance and reliability for the connected device.

The PMIC's compact, space-saving design is encapsulated in a tiny 12-bump, 0.4mm pitch WLP (Wafer-Level Package), which minimizes the footprint on the PCB and is an excellent choice for space-constrained applications. The small form factor coupled with low quiescent current makes the MAX20312ENS+TGT a power-saving powerhouse, contributing to the prolonged operational lifespan of battery-driven devices.

Among its features, the MAX20312ENS+TGT includes programmable current limits, power sequencing, and a power-saving mode that reduces power consumption during idle periods. Its integrated protection mechanisms such as over-current protection, over-voltage protection, short-circuit protection, and thermal shutdown contribute to the safety and durability of the end product.

The device operates over a wide temperature range, making it robust and versatile for various operating environments. For developers and engineers, Maxim Integrated provides comprehensive technical support, including datasheets, application notes, and design resources to facilitate the integration of the MAX20312ENS+TGT into their projects.

In summary, the Maxim Integrated MAX20312ENS+TGT is a sophisticated, efficient, and reliable solution for modern portable electronics requiring advanced power management to deliver a superior user experience.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess