EN
  • EN
  • DE

PIC32MX695F512L-80I/BG

Part No PIC32MX695F512L-80I/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 121BGA / MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 121-Pin TFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 83
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 121-TFBGA
Manufacturer Package 121-TFBGA (10x10)
Win Source Part Number 792350-PIC32MX695F512L-80I/BG
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX695F512L
Introduction Date November 05, 2009
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX695F512L-80I/BG CAD Model

Description

Product Overview: PIC32MX695F512L-80I/BG

The PIC32MX695F512L-80I/BG is a high-performance 32-bit microcontroller from Microchip Technology, designed to deliver the power and flexibility needed for demanding embedded control applications. This MCU is part of the PIC32MX family, which is known for its rich set of features and capabilities that enable designers to create innovative products in a variety of markets such as industrial control, consumer electronics, medical devices, and the Internet of Things (IoT).

Key Features

  • Core: The microcontroller features a MIPS M4K core running at up to 80 MHz, providing a perfect blend of computational power and efficiency for processing complex algorithms and managing multiple tasks.
  • Memory: It comes with 512 KB of Flash memory and 128 KB of RAM, which allows for ample code storage and smooth runtime operations even in applications with extensive data processing requirements.
  • Connectivity: With integrated peripherals for Ethernet, CAN, USB, and serial communication (UART, SPI, I2C), this MCU offers versatile options for connecting with other devices and networks.
  • Digital and Analog Peripherals: The device includes a range of digital and analog peripherals, such as timers, counters, PWM channels, and a 16-channel 10-bit Analog-to-Digital Converter (ADC), making it suitable for interfacing with sensors, actuators, and other electronic components.
  • Operating Conditions: The PIC32MX695F512L-80I/BG operates within an industrial temperature range of -40°C to +85°C and is available in a 121-pin BGA package, ensuring reliability and robustness in harsh environments.
  • Power Management: Advanced power management features help to minimize power consumption, making it an ideal choice for battery-operated devices.
  • Development Support: Microchip offers extensive support for development, including the MPLAB X Integrated Development Environment (IDE), MPLAB Harmony software development framework, and a range of development boards and debugging tools.

Applications

The PIC32MX695F512L-80I/BG is engineered to address the needs of a wide array of applications. Its rich feature set and high level of integration make it particularly well-suited for complex and connectivity-driven applications, such as:

  • Industrial automation and control systems
  • Advanced audio and voice processing
  • Touchscreen and display interfaces
  • Networked communication devices
  • Medical devices with stringent data processing requirements
  • IoT devices requiring robust performance and connectivity options

With its combination of performance, memory, and peripherals, the PIC32MX695F512L-80I/BG from Microchip Technology stands out as a microcontroller that can meet the needs of engineers and designers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.8510 $77.5530
6+ $21.2111 $127.2666
9+ $20.5483 $184.9347
12+ $19.8854 $238.6248
16+ $19.2226 $307.5616
21+ $17.2340 $361.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess