EN
  • EN
  • DE

AD7683BRM

Part No AD7683BRM
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 16-Bit, 100 kSPS PulSAR ADC in MSOP/QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137549-AD7683BRM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian AD7683BRM CAD Model

Description

AD7683BRM: A Precision SAR ADC from Analog Devices Inc.

The AD7683BRM is a 16-bit, charge redistribution successive approximation register (SAR) analog-to-digital converter (ADC) offered by Analog Devices Inc. This high-performance data converter delivers exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including medical instruments, industrial control systems, and battery-powered devices.

With its compact MSOP-10 (Micro Small Outline Package) footprint, the AD7683BRM is designed for space-constrained applications. It operates on a single 2.5V power supply and features a versatile SPI-compatible serial interface, allowing easy integration with most microcontrollers and digital systems.

The AD7683BRM boasts an impressive sampling rate of up to 100 kSPS (kilo-samples per second), which, combined with its 16-bit resolution, ensures high-fidelity data acquisition. Its no missing codes performance guarantees reliable operation, while the low power consumption of just 1 mW at 100 kSPS, or 15 μW at 1 kSPS, helps preserve battery life in portable applications.

One of the key features of the AD7683BRM is its True Differential Inputs, which provide excellent common-mode rejection and allow for accurate measurements in noisy environments. The device also includes an internal reference with a 2.5V output, ensuring consistent performance across varying temperatures and supply voltages.

The ADC operates in either the traditional mode, where it powers up only during conversion, or in the partial power-down mode, which further reduces power consumption when the device is idle. This flexibility in power management, combined with its high precision, makes the AD7683BRM a versatile component for precision data acquisition tasks.

For designers and engineers looking for a reliable and precise ADC solution, the AD7683BRM from Analog Devices Inc. offers an attractive combination of features, performance, and ease of use, all packed into a small and efficient package.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9611 $53.7666
12+ $8.3940 $100.7280
19+ $8.1104 $154.0976
27+ $7.5433 $203.6691
35+ $7.2597 $254.0895
44+ $6.9761 $306.9484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess