Product Overview: PIC32MX664F064L-I/PT
The PIC32MX664F064L-I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications that require efficient processing and versatile I/O capabilities. This MCU is part of the PIC32MX family, which is well-known for its high computational power and rich set of features.
Key Features:
- Core: The device boasts a MIPS M4K Core running at up to 80 MHz, providing a perfect balance between processing power and power consumption.
- Memory: Equipped with 64 KB of RAM and 64 KB of Flash memory, it offers ample space for application code and data storage.
- Digital I/O: It provides extensive digital communication options with its multiple channels of UART, SPI, and I2C modules for easy interfacing with peripherals.
- Analog Features: The MCU includes a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, enabling it to interface with analog sensors and devices.
- Timers and PWM: A variety of timers, including 16-bit and 32-bit versions, as well as PWM modules, support complex timing operations and pulse generation.
- USB Connectivity: With a Full-Speed USB 2.0 Device/Host/OTG interface, this MCU can handle USB communications with ease.
- PIN Count: The device comes in a 64-pin TQFP package, providing a compact footprint while still offering numerous I/O options.
- Temperature Range: It operates over the industrial temperature range, from -40°C to 85°C, ensuring reliability in challenging environments.
Applications:
The PIC32MX664F064L-I/PT is ideal for a wide array of applications, including but not limited to industrial control systems, Internet of Things (IoT) devices, medical devices, automotive systems, and consumer electronics. Its robust feature set and processing capabilities make it a versatile choice for designers looking to create sophisticated systems with minimal overhead.
Manufacturer Support:
Microchip Technology provides extensive support for the PIC32MX664F064L-I/PT, including development tools, software libraries, and a robust community forum. Designers can access a wealth of resources to expedite the development process and bring their products to market faster.