EN
  • EN
  • DE

PIC32MX664F064L-I/BG

Part No PIC32MX664F064L-I/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 121TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tray
Product Status Active
Programmable Not Verified
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 83
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 121-TFBGA
Supplier Device Package 121-TFBGA (10x10)
Base Product Number PIC32MX664
Standard Package 184 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 740768-PIC32MX664F064L-I/BG
Ultra Librarian 3D Model Ultra Librarian PIC32MX664F064L-I/BG CAD Model

Description

Microchip Technology PIC32MX664F064L-I/BG

The PIC32MX664F064L-I/BG is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to deliver exceptional computational power and a rich set of peripherals for a wide range of applications. This MCU is part of the PIC32MX family, which is renowned for its high-speed operation, coupled with a large memory footprint and versatile connectivity options.

At the heart of the PIC32MX664F064L-I/BG lies a powerful MIPS M4K core, which operates at a maximum frequency of 80 MHz. This core is capable of executing the MIPS32 instruction set, providing the computational muscle needed for complex algorithms and control systems. The MCU is equipped with 64KB of RAM and 64KB of Flash memory, offering ample space for code storage and runtime data management.

One of the notable features of this microcontroller is its extensive range of peripherals. It includes multiple serial communication modules such as UART, SPI, and I2C, allowing for flexible data exchange with other devices and systems. Additionally, it has a 10/100 Ethernet MAC for network connectivity, which makes it an ideal choice for Internet of Things (IoT) applications.

The device also boasts a variety of timing and control features, including a 16-bit timer/counter, a 16-bit PWM module, and a Real-Time Clock and Calendar (RTCC), which are essential for precise timing and control tasks. The microcontroller's analog capabilities are not left behind, with an integrated 10-bit Analog-to-Digital Converter (ADC) that enables the processing of analog signals.

For enhanced flexibility in design, the PIC32MX664F064L-I/BG comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications. The operating temperature range of -40°C to +85°C ensures reliability across various environmental conditions.

This microcontroller is supported by Microchip's MPLAB development ecosystem, which includes software tools, libraries, and real-time debugging features, simplifying the development process and reducing time to market for designers and engineers.

Whether you're developing advanced industrial control systems, sophisticated consumer electronics, or innovative IoT devices, the PIC32MX664F064L-I/BG from Microchip Technology offers a balanced mix of performance, memory, and peripheral integration to meet your design challenges.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess