EN
  • EN
  • DE

PIC32MX575F256LT-80I/PT

Part No PIC32MX575F256LT-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100TQFP / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tape & Reel
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC32MX575
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1349679-PIC32MX575F256LT-80I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX575F256LT-80I/PT CAD Model

Description

Product Overview: PIC32MX575F256LT-80I/PT

The PIC32MX575F256LT-80I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded control systems. This MCU is part of the well-known PIC32MX family, which is renowned for its high-speed operation, extensive set of peripherals, and flexibility in various applications.

Key Features

  • CPU Core: The device is built around the powerful MIPS M4K Core, operating at up to 80 MHz, which provides the computational power necessary for complex algorithms and real-time processing.
  • Memory: Equipped with 256 KB of Flash memory for program storage and 64 KB of RAM for data, this MCU can handle substantial codebases and data buffering with ease.
  • Digital Peripherals: It includes multiple digital communication interfaces such as I2C, SPI, and UART, making it highly versatile for serial communication needs.
  • Analog Features: The MCU comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise analog signal measurement and conversion.
  • Timers and PWM: Features include several 16-bit timers, and Output Compare (OC) modules that can be used for PWM generation, suitable for motor control and other timing-critical applications.
  • Temperature Range: With an operational temperature range of -40°C to 85°C, it is well-suited for industrial applications that require robust performance in extreme conditions.
  • Package: The device comes in a TQFP (Thin Quad Flat Pack) package with 64 pins, offering a compact footprint for space-constrained applications.
  • Power Management: It features Power-on Reset (POR), Brown-out Reset (BOR), and Idle and Sleep modes for effective power management, essential for battery-operated or power-sensitive designs.

Applications

The PIC32MX575F256LT-80I/PT is ideal for a wide range of applications, including but not limited to industrial control systems, Internet of Things (IoT) devices, automotive electronics, robotics, and medical devices. Its robust feature set enables developers to create sophisticated systems that require high-speed processing, connectivity, and reliability.

Support and Resources

Microchip Technology provides extensive support and resources for the PIC32MX575F256LT-80I/PT, including development tools, software libraries, and application notes. This support ensures that designers can reduce development time and bring their products to market faster.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess