EN
  • EN
  • DE

SN74HC240DWE4

Part No SN74HC240DWE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 6V 20SOIC / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74HC240
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259584-SN74HC240DWE4
Ultra Librarian 3D Model Ultra Librarian SN74HC240DWE4 CAD Model

Description

The SN74HC240DWE4 is a high-performance integrated circuit from Texas Instruments, renowned for their innovation in semiconductor technology. This particular IC is an octal buffer and line driver designed to provide you with reliable drive current and buffering capabilities. It operates with an advanced high-speed CMOS technology that ensures a low power consumption and a broad voltage compatibility range.

Key Features

  • Inverting Buffers: The SN74HC240DWE4 features eight inverting buffers with three-state outputs, which can be used in a wide array of applications, including driving bus lines or buffering memory address registers.
  • Wide Operating Voltage Range: It functions within a voltage range of 2V to 6V, making it versatile for various digital logic levels and interfacing with other standard logic families.
  • High Current Drive: This IC can source or sink up to 20mA at its outputs, offering robust drive capabilities for connected devices or bus lines.
  • Low Power Consumption: True to the high-speed CMOS technology, it features a low power consumption, which is essential for battery-powered or energy-efficient designs.
  • Three-State Outputs: The three-state output configuration allows for connection to a bus-structured system without the need for external pull-up resistors, reducing component count and system complexity.

Applications

The SN74HC240DWE4 is suitable for a variety of applications that require high-speed, low-power operation and reliable drive capabilities. It is commonly used in:

  • Bus drivers
  • Memory drivers
  • Buffer registers
  • Line drivers
  • Logic inversion

Package and Quality

The SN74HC240DWE4 comes in a SOIC-20 wide body package, which provides a compact footprint suitable for space-constrained applications while still offering ease of handling and soldering. Texas Instruments ensures the highest quality and reliability, with this product undergoing rigorous testing and quality control measures.

Conclusion

Overall, the SN74HC240DWE4 from Texas Instruments is an exceptional choice for designers looking for a high-speed octal buffer and line driver. Its combination of low power consumption, versatile voltage range, and robust output drive capability make it an indispensable component in digital logic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7710 $50.1150
160+ $0.6327 $101.2320
245+ $0.6129 $150.1605
340+ $0.5931 $201.6540
440+ $0.5734 $252.2960
585+ $0.5140 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess