EN
  • EN
  • DE

PIC32MX575F256L-80I/PF

Part No PIC32MX575F256L-80I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name PIC32MX575
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889873-PIC32MX575F256L-80I/PF
Ultra Librarian 3D Model Ultra Librarian PIC32MX575F256L-80I/PF CAD Model

Description

Microchip Technology's PIC32MX575F256L-80I/PF Microcontroller

Introducing the PIC32MX575F256L-80I/PF, a high-performance 32-bit microcontroller from Microchip Technology, designed for advanced applications that require a perfect blend of power efficiency and computational prowess. This microcontroller is a member of the PIC32MX family, renowned for its rich feature set and flexibility, making it an ideal choice for a wide array of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

The PIC32MX575F256L-80I/PF is based on the powerful MIPS M4K Core, operating at a speed of up to 80 MHz. It comes with 256KB of Flash memory and 64KB of RAM, providing ample space for complex applications and data-intensive operations. The device operates at a voltage range of 2.3V to 3.6V, striking a balance between energy consumption and performance.

With its 32-bit architecture, this microcontroller delivers high computational throughput, which, when combined with the DSP instruction set, makes it suitable for audio processing, sensor fusion, and other DSP-intensive tasks. Connectivity is a strong suit for the PIC32MX575F256L-80I/PF, featuring various serial communication modules including UART, SPI, and I2C, as well as USB capabilities with an integrated USB 2.0 OTG controller.

For real-time performance, the microcontroller is equipped with a 16-bit Parallel Master Port (PMP) for interfacing with graphical LCDs and other parallel devices. Its Peripheral Pin Select (PPS) functionality allows flexible pin mapping, making hardware layout design simpler and more adaptable to changes. Additionally, it includes a range of analog features such as a 10-bit ADC with up to 16 channels, and comparators, catering to the needs of analog sensing and control.

Robustness and reliability are ensured with the PIC32MX575F256L-80I/PF's extended operating temperature range of -40°C to 85°C, making it suitable for harsh environments. It also includes safety features like Flash Error Correction Code (ECC), and a watchdog timer to maintain system integrity.

Whether you're developing a sophisticated control system or a connected IoT device, the PIC32MX575F256L-80I/PF from Microchip Technology is a versatile and reliable microcontroller that provides the performance and features necessary to meet the demands of your innovative projects.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2865 $60.8595
7+ $16.6453 $116.5171
10+ $16.1252 $161.2520
13+ $15.6050 $202.8650
17+ $15.0848 $256.4416
23+ $13.5243 $311.0589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess