EN
  • EN
  • DE

BCM4708A0KFEBG_P10

Part No BCM4708A0KFEBG_P10
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818954-BCM4708A0KFEBG_P10
Ultra Librarian 3D Model Ultra Librarian BCM4708A0KFEBG_P10 CAD Model

Description

The BCM4708A0KFEBG_P10 is a system-on-a-chip (SoC) from Broadcom Limited, primarily designed for use in wireless routers and network devices. It integrates a powerful processor core with various connectivity interfaces, providing a comprehensive solution for networking applications.

Applications

  • Wireless Routers
  • Network Attached Storage (NAS) Devices
  • Wireless Repeaters
  • Smart Home Hubs
  • Media Servers

Features

  • High-Performance Processor: Features an ARM Cortex-A9 processor, delivering ample processing power for demanding networking tasks.
  • Integrated Gigabit Ethernet Switch: Includes a built-in Gigabit Ethernet switch for fast and reliable wired connectivity.
  • USB 3.0 Support: Offers USB 3.0 ports for high-speed data transfer with external storage devices.
  • PCIe Interface: Provides a PCIe interface for connecting wireless cards and other peripherals.
  • Hardware NAT Accelerator: Includes a hardware NAT (Network Address Translation) accelerator for efficient packet processing.
  • Advanced Security Features: Supports various security protocols, including firewall and VPN capabilities.

Benefits

  • High-Speed Networking: Delivers fast and reliable wired and wireless connectivity.
  • Improved Network Performance: Hardware NAT acceleration enhances network performance and reduces CPU load.
  • Enhanced Security: Robust security features protect the network from threats.
  • Flexible Connectivity: Supports various connectivity options, including Gigabit Ethernet, USB 3.0, and PCIe.
  • Simplified Design: Integrated components reduce design complexity and cost.

Additional Details

The BCM4708A0KFEBG_P10 is designed to handle high volumes of network traffic, making it suitable for demanding networking applications. It supports advanced Quality of Service (QoS) features for prioritizing network traffic and ensuring smooth performance. The chip also includes power management features to reduce energy consumption. It is often paired with a Broadcom Wi-Fi chip to provide a complete wireless networking solution. The processor core is capable of running various operating systems, including Linux-based distributions commonly used in networking devices.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess