EN
  • EN
  • DE

PIC32MX564F128HT-I/PT

Part No PIC32MX564F128HT-I/PT
Manufacturer Microchip Technology
Catalog OEM Souring
Description MCU 64PINS 128KB 32KBRM 80MHz USB CAN 4DMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462208-PIC32MX564F128HT-I/PT
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-TQFP (10x10)
Package / Case 64-TQFP
Ultra Librarian 3D Model Ultra Librarian PIC32MX564F128HT-I/PT CAD Model

Description

The PIC32MX564F128HT-I/PT is an advanced microcontroller unit (MCU) from Microchip, specifically designed for applications that demand high processing power and extensive peripheral support. This component is identical in capabilities and features to its counterpart, the PIC32MX564F128H-I/PT, showcasing a high operating frequency of up to 80MHz powered by a MIPS32 microAptiv UC core. It is equipped with 128KB of Flash memory and 32KB of RAM, facilitating the management of complex applications and data-intensive tasks. This MCU features robust connectivity options including USB and CAN interfaces, alongside 4 DMA channels to enhance data throughput and system performance. The device comes packaged in a 64-pin TQFP, ensuring a compact form factor with ample I/O possibilities. Its comprehensive feature set makes the PIC32MX564F128HT-I/PT an exceptional choice for developers working on next-generation embedded systems, including industrial controls, advanced consumer electronics, and connected IoT devices.

You May Also Be Interested in

Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Texas Instruments
Translation Voltage
Lowest to $0.5889
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7272 $58.6360
11+ $9.6224 $105.8464
17+ $9.3217 $158.4689
23+ $9.0210 $207.4830
29+ $8.7203 $252.8887
39+ $7.8182 $304.9098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess