EN
  • EN
  • DE

KVR1333D3N9S8/2

Part No KVR1333D3N9S8/2
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948880-KVR1333D3N9S8/2
Series *
Ultra Librarian 3D Model Ultra Librarian KVR1333D3N9S8/2 CAD Model

Description

The Kingston KVR1333D3N9S8/2 is a 2GB DDR3-1333MHz CL9 memory module designed to enhance the performance of desktop computers. This unbuffered, non-ECC module operates at 1.5V and conforms to industry-standard specifications, ensuring compatibility with a broad range of systems.

Applications:

  • Desktop PC Upgrades: Suitable for upgrading the memory capacity of desktop computers to improve overall system responsiveness and multitasking capabilities.
  • General Computing: Improves the performance of everyday computing tasks such as web browsing, document editing, and running multiple applications simultaneously.
  • Entry-Level Gaming: Provides sufficient memory for running some games, especially when paired with a dedicated graphics card.
  • Office Applications: Enhances the performance of office applications such as word processors, spreadsheets, and presentation software.

Features:

  • 2GB Capacity: Provides a sufficient amount of memory for basic computing tasks.
  • DDR3-1333MHz: Operates at a frequency of 1333MHz, delivering fast data transfer rates.
  • CL9 Latency: Features a CAS latency of 9, ensuring quick response times.
  • Unbuffered: Unbuffered memory modules offer faster access times, contributing to improved system performance.
  • Non-ECC: Designed for general-purpose computing and does not include error correction capabilities.
  • 1.5V Voltage: Operates at a standard voltage of 1.5V, ensuring compatibility and energy efficiency.
  • DIMM: Standard Dual Inline Memory Module form factor for desktop computers.

Benefits:

  • Improved Multitasking: Allows users to run multiple applications simultaneously without experiencing slowdowns.
  • Enhanced System Responsiveness: Reduces loading times and improves overall system responsiveness.
  • Increased Productivity: Enables users to work more efficiently by providing adequate memory for common tasks.
  • Cost-Effective Upgrade: Offers a budget-friendly way to improve the performance of older desktop computers.
  • Easy Installation: Simple to install in compatible desktop systems.

Additional Details:

This Kingston memory module is designed to meet the needs of everyday computing. It’s built using high-quality components and undergoes thorough testing to ensure reliability and compatibility. The module is a 240-pin DIMM. It is RoHS compliant.

You May Also Be Interested in

Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess