Microchip Technology's PIC32MX564F064L-I/PT Microcontroller
The PIC32MX564F064L-I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded applications. This microcontroller is a part of the PIC32MX family, which is renowned for its high-speed processing capabilities and a rich set of features.
With its 80 MHz MIPS M4K core, the PIC32MX564F064L-I/PT offers exceptional computational power, making it an ideal choice for applications that require intensive processing, such as multimedia, complex algorithms, and real-time control systems. It comes equipped with 64 KB of RAM and 256 KB of flash memory, providing ample space for code and data storage.
Key Features:
- Core: 32-bit MIPS M4K Core running at up to 80 MHz
- Memory: 64 KB of RAM and 256 KB of Flash memory
- Digital I/O: Versatile digital peripherals with up to 85 I/O pins
- Analog Features: Integrated analog features including 16-channel 10-bit ADC, comparators, and more
- Communication: Multiple communication interfaces such as I2C, SPI, UART, and CAN
- Timers: Five 16-bit timers/counters and five input capture/output compare/PWM modules
- Package: Available in a 64-TQFP package
- Temperature Range: Industrial temperature range (-40°C to +85°C)
This microcontroller also boasts a rich set of peripherals, including several timers, input capture/output compare modules, and PWM channels, which facilitate precise timing and control operations. Communication interfaces such as UART, SPI, I2C, and CAN allow the PIC32MX564F064L-I/PT to connect with other microcontrollers, sensors, and actuators, making it highly suitable for networked and IoT applications.
The device is encapsulated in a 64-TQFP (Thin Quad Flat Pack) package, which is compact and suitable for space-constrained applications. Moreover, it operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
Overall, the PIC32MX564F064L-I/PT from Microchip Technology is a robust and versatile microcontroller that offers a perfect blend of performance, memory, and peripheral integration for advanced embedded system designs.