EN
  • EN
  • DE

PIC32MX550F256LT-I/PF

Part No PIC32MX550F256LT-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000081-PIC32MX550F256LT-I/PF
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Series PIC® 32MX
Packaging Tape and Reel
Operating Temperature Range -40°C ~ 85°C (TA)
Speed 40MHz
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Ultra Librarian 3D Model Ultra Librarian PIC32MX550F256LT-I/PF CAD Model

Description

Microchip Technology's PIC32MX550F256LT-I/PF Microcontroller

The PIC32MX550F256LT-I/PF is a high-performance 32-bit microcontroller from Microchip Technology, designed to offer an optimal balance of power efficiency and processing capability. This microcontroller is part of the PIC32MX family, which is well-regarded for its robust architecture, versatility, and ease of use in a variety of applications, ranging from industrial control systems to sophisticated multimedia projects.

At the heart of the PIC32MX550F256LT-I/PF lies a powerful MIPS M4K core, which operates at speeds of up to 50 MHz. The core's architecture is designed to execute instructions efficiently, leading to improved system throughput and more responsive applications. The microcontroller comes with 256KB of Flash memory and 64KB of RAM, providing ample space for complex software applications and data buffering.

One of the standout features of this microcontroller is its comprehensive set of integrated peripherals. It includes several serial communication modules such as UART, SPI, and I2C, making it ideal for interfacing with various external devices. Additionally, it offers analog-to-digital converters (ADCs), comparators, and timers, which are crucial for real-time measurement and control tasks.

The PIC32MX550F256LT-I/PF also supports USB 2.0 connectivity, which can be used for both device and host functionality, adding to the microcontroller's versatility. This feature is particularly useful for creating USB-based devices or for integrating the microcontroller into systems where USB communication is a requirement.

Designed with robustness in mind, the microcontroller operates over an industrial temperature range and comes in a 64-pin TQFP (Thin Quad Flat Pack) package. This makes it suitable for deployment in harsh environments where reliability is paramount. Its low power consumption also makes it an excellent choice for battery-powered or energy-sensitive applications.

Overall, the PIC32MX550F256LT-I/PF from Microchip Technology stands as a versatile and reliable choice for designers looking to leverage a powerful 32-bit microcontroller for their next project. Whether it's for advanced multimedia, connectivity, or real-time control, this microcontroller provides a solid foundation for building sophisticated electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
IBM
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess