EN
  • EN
  • DE

AT28HC256F-12TI

Part No AT28HC256F-12TI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT PAR 28TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 3ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Base Product Number AT28HC256
Standard Package 234 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565575-AT28HC256F-12TI
Ultra Librarian 3D Model Ultra Librarian AT28HC256F-12TI CAD Model

Description

Microchip Technology AT28HC256F-12TI High-Speed EEPROM

The AT28HC256F-12TI from Microchip Technology is a high-performance, 256K (32K x 8) parallel EEPROM, offering fast read and write capabilities with a 120 ns access time. Designed for high-speed applications that require reliable and durable non-volatile memory, this EEPROM is an ideal choice for a wide range of computing, industrial, automotive, and telecommunication systems.

Constructed with advanced CMOS technology, the AT28HC256F-12TI ensures low power consumption, making it suitable for battery-operated and power-sensitive devices. The EEPROM operates across a broad voltage range of 4.5V to 5.5V, providing flexibility and compatibility with most 5V systems.

This EEPROM features a 28-pin TSOP (Thin Small Outline Package) which is widely used for its space-saving footprint and reliability. The part number suffix '12TI' indicates the speed grade and package type, with '12T' denoting a 120 ns access time and 'I' signifying the industrial temperature range it can operate in, which typically spans from -40°C to +85°C.

One of the key advantages of the AT28HC256F-12TI is its hardware and software data protection schemes. The device includes a hardware data protection feature by using a write protect pin to prevent inadvertent writes, as well as a software data protection mechanism to further secure the data integrity during programming cycles.

The EEPROM supports rapid programming algorithms for quick and efficient data updates, which is crucial for applications requiring frequent data changes. Additionally, it is capable of withstanding up to 100,000 write cycles and has a data retention period of 10 years, ensuring long-term reliability of stored data.

Overall, the Microchip Technology AT28HC256F-12TI EEPROM stands out for its speed, durability, and low power consumption, making it an excellent memory solution for applications where these attributes are critical.

  • Part Number: AT28HC256F-12TI
  • Memory Size: 256K (32K x 8)
  • Access Time: 120 ns
  • Operating Voltage: 4.5V to 5.5V
  • Package: 28-pin TSOP
  • Temperature Range: Industrial (-40°C to +85°C)
  • Write Cycles: Up to 100,000
  • Data Retention: 10 years

You May Also Be Interested in

Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess